Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® V
Package Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5 ns
Voltage Supply - Internal 1.71V ~ 1.89V
Number of Logic Elements/Blocks 80
Number of Macrocells 64
Number of I/O 52
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting SMD (SMT)
Package / Case 68-TFBGA
Supplier Device Package 68-MBGA (5x5)
Base Product Number 5M80Z
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 973798,5M80ZM68C5N-ND,544-3168
Standard Package 640
Win Source Part Number 1039475-5M80ZM68C5N
Ultra Librarian 3D Model Ultra Librarian 5M80ZM68C5N CAD Model

Description

This electronic component is a 5M80ZM68C5N integrated circuit suitable for complex programmable logic devices.

  • Series: MAX® V
  • Package: Tray
  • Standard Packages: 640
  • I/Os: 52
  • Programmable: In-system
  • Voltage Supply: 1.71V to 1.89V
  • Logic Elements/Blocks: 80
  • Macrocells: 64
  • Package: 68-TFBGA
  • Supplier Device Package: 68-MBGA (5x5)
  • Temperature Range: 0°C to 85°C (TJ)

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for M4A5-128/64-7VC
Advanced Micro Devices
EE CMOS 20-Pin Universal Programmable Array Logic
Need more? Email Us
ECAD model for PALCE16V8H-5JC
Xilinx Inc.
CPLD CoolRunner XPLA3 Family 6K Gates 256 Macro Cells 88MHz 0.35um (CMOS) Technology 3.3V 280-Pin CSBGA
Need more? Email Us
ECAD model for XCR3256XL-12CSG280C
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 100QFP /
Lowest to $10.9684
ECAD model for M5LV-256/68-7YC
Xilinx Inc.
15 ns pin-to-pin logic delays on all pins
Need more? Email Us
ECAD model for XC95288-15BG352I
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Need more? Email Us
ECAD model for LC4256V-75TN144I
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
ECAD model for EPM240ZM100C6N
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
ECAD model for CY37192VP160-100AXC
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 132CSBGA
Lowest to $52.5524
ECAD model for LC4128ZC-75MN132I

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1711 $57.1977
15+ $6.7045 $100.5675
24+ $6.4950 $155.8800
32+ $6.2855 $201.1360
42+ $6.0759 $255.1878
56+ $5.4474 $305.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,280 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention