EN
  • EN
  • DE

ATSAM4CMS4CB-AU

Part No ATSAM4CMS4CB-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor ARM Cortex -M4F
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series ATSAM4CM
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813346-ATSAM4CMS4CB-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM4CMS4CB-AU CAD Model

Description

Microchip Technology ATSAM4CMS4CB-AU Product Overview

The ATSAM4CMS4CB-AU is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of industrial and consumer applications. This microcontroller is part of the SAM4C series, which is renowned for its robust security features, low power consumption, and efficient data processing capabilities. It is built on a powerful ARM Cortex-M4 processor core, which includes a floating-point unit (FPU) for computation-intensive applications.

This microcontroller operates at a maximum frequency of 120 MHz, providing the computational power needed for complex tasks. It also boasts a large 256KB of embedded Flash memory and 64KB of SRAM, ensuring ample space for code and data storage. The ATSAM4CMS4CB-AU is designed with dual-bank Flash, enhancing reliability and enabling safe in-application programming.

One of the standout features of the ATSAM4CMS4CB-AU is its comprehensive set of peripherals. These include high-speed USB Device and Host interfaces, multiple UARTs, SPIs, and I2Cs for serial communication, as well as PWM channels and ADC/DAC for analog interfacing. This makes the microcontroller highly versatile and capable of interfacing with a wide array of sensors, actuators, and communication modules.

Security is a paramount concern in today's connected world, and the ATSAM4CMS4CB-AU addresses this with its integrated hardware cryptographic acceleration support. It features AES, TRNG, and SHA cryptographic engines to secure data transmission and storage, which is essential for applications that require secure boot or data encryption.

Furthermore, the ATSAM4CMS4CB-AU supports a range of power-saving modes, allowing designers to optimize power consumption for battery-powered or energy-sensitive applications. Its Event System allows peripherals to communicate directly with each other without involving the CPU, further reducing power usage and improving system response time.

With its LQFP144 package, the ATSAM4CMS4CB-AU offers a compact footprint for space-constrained applications while still providing ample I/O options for connectivity. Whether it's for home automation, industrial control systems, or secure IoT devices, the ATSAM4CMS4CB-AU is an excellent choice for developers seeking a microcontroller with a strong balance of performance, power efficiency, and security features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4846 $59.3922
17+ $6.9623 $118.3591
26+ $6.7440 $175.3440
36+ $6.5269 $234.9684
46+ $6.3098 $290.2508
62+ $5.6572 $350.7464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess