EN
  • EN
  • DE

IS63LV1024L-8TLI

Part No IS63LV1024L-8TLI
Manufacturer Integrated Silicon Solution, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Silicon Solution, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826213-IS63LV1024L-8TLI
Ultra Librarian 3D Model Ultra Librarian IS63LV1024L-8TLI CAD Model

Description

The IS63LV1024L-8TLI is a high-speed, low-voltage CMOS Static RAM (SRAM) from Integrated Silicon Solution, Inc. (ISSI). It is organized as 128K x 8 bits and designed for applications requiring fast access times and low power consumption. This SRAM operates from a single 3.3V power supply and offers an access time of 8 ns.

Applications

  • Cache memory for microprocessors and microcontrollers.
  • High-speed data buffering in communication systems.
  • Image processing and video processing applications.
  • Industrial control systems requiring fast memory access.
  • Networking equipment such as routers and switches.

Features

  • Fast Access Time: 8 ns access time for high-speed data retrieval.
  • Low Voltage Operation: 3.3V power supply for reduced power consumption.
  • Fully Static Operation: No clock or refresh required, simplifying the interface.
  • Tri-State Outputs: Allows for easy memory expansion and bus sharing.
  • Data Retention Voltage: 2.0V minimum data retention voltage.
  • Industrial Temperature Range: -40°C to +85°C operating temperature range.
  • Available in TSOP Package: Thin Small Outline Package for space-constrained applications.

Benefits

  • Improved System Performance: Fast access time enhances overall system performance.
  • Reduced Power Consumption: Low voltage operation reduces power consumption, extending battery life in portable devices.
  • Simplified Design: Fully static operation simplifies memory interfacing and reduces design complexity.
  • Enhanced Reliability: Industrial temperature range ensures reliable operation in harsh environments.
  • Easy Integration: Tri-state outputs enable seamless integration with other system components.

Additional Details

The IS63LV1024L-8TLI is designed for high-performance applications where speed and low power consumption are critical. The device offers separate data input and output pins, simplifying the memory interface. The SRAM also features a chip enable (CE) input for device selection and an output enable (OE) input for controlling data output. The write enable (WE) input controls data writes to the memory array. The industrial temperature range makes it suitable for use in a wide range of applications. The TSOP package allows for compact designs in space-constrained applications. The device is available in RoHS compliant packages, ensuring environmental compliance.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,267 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess