EN
  • EN
  • DE

CYRF69303-40LTXC

Part No CYRF69303-40LTXC
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description Programmable Radio-on-Chip LPstar | IC RF TXRX+MCU ISM>1GHZ 40VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Obsolete
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation DSSS, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output -5dBm
Sensitivity -90dBm
Memory Size 8kB Flash, 256B SRAM
Serial Interfaces SPI
GPIO 15
Supply Voltage (V) 2.7V ~ 3.6V
Receiving Current 21.9mA
Transmitting Current 28.5mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 730487-CYRF69303-40LTXC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CYRF69303-40LTXC CAD Model

Description

The Cypress Semiconductor Corp 730487-CYRF69303-40LTXC is a TxRx + MCU electronic component that operates at a frequency of 2.4GHz.

  • Frequency: 2.4GHz
  • Sensitivity: -90dBm
  • Output Power: -5dBm
  • Memory Size: 8kB Flash and 256B SRAM
  • RF Family/Standard: General ISM > 1GHZ
  • Modulation: DSSS and GFSK
  • Serial Interface: SPI
  • GPIO: 15
  • Package: 40-QFN (6x6)
  • Operating Temperature Range: 0°C to 70°C
  • Data Rate: 1Mbps
  • Supply Voltage: 2.7V to 3.6V

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5364 $52.2912
19+ $5.3632 $101.9008
29+ $5.1956 $150.6724
40+ $5.0280 $201.1200
52+ $4.8604 $252.7408
69+ $4.3576 $300.6744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess