EN
  • EN
  • DE

ICS9DB108AG

Part No ICS9DB108AG
Manufacturer Integrated Circuit Systems
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1166293-ICS9DB108AG
Categories Custom Parts
Manufacturer Integrated Circuit Systems
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS9DB108AG CAD Model

Description

The ICS9DB108AG, manufactured by Integrated Circuit Systems (now Renesas Electronics), is a differential fanout buffer. It's designed to distribute high-speed clock signals with minimal skew and jitter. Fanout buffers are essential components in systems that require precise timing, particularly in computing, networking, and communication applications. They replicate a single clock signal to multiple outputs while maintaining signal integrity.

Applications:

  • Motherboards: Distributing clock signals to various components, including the CPU, memory, and chipset.
  • Servers: Ensuring synchronized operation of multiple processors and memory modules.
  • Networking Equipment: Clock distribution in routers, switches, and network interface cards.
  • Data Storage Systems: Timing critical signals within storage arrays and controllers.
  • Graphics Cards: Distributing clock signals to the GPU and memory.

Features:

  • Differential Outputs: Reduces noise and improves signal integrity.
  • Low Skew: Minimizes timing differences between output signals.
  • Low Jitter: Preserves the stability of the clock signal.
  • Multiple Outputs: Provides multiple copies of the clock signal for various destinations.
  • Wide Frequency Range: Supports a range of clock frequencies.
  • Low Power Consumption: Operates efficiently to minimize power dissipation.

Benefits:

  • Improved System Performance: Precise clock distribution ensures synchronized operation and optimal performance.
  • Enhanced Signal Integrity: Differential outputs and low jitter minimize noise and signal degradation.
  • Reduced Timing Errors: Low skew minimizes timing differences between clock signals, reducing errors.
  • Increased System Reliability: Stable and reliable clock distribution ensures consistent operation.
  • Optimized Power Consumption: Low power consumption helps to extend battery life or reduce overall system power.

Additional Details:

The ICS9DB108AG typically operates with a supply voltage of 3.3V or 2.5V. It is often available in a small surface-mount package. The specific number of outputs, the frequency range, and the skew and jitter specifications will be detailed in the manufacturer's datasheet. The datasheet will also provide information on termination requirements and layout recommendations for optimal performance. Some fanout buffers may also include features like output enable/disable control and power-down mode. High-speed clock distribution requires careful attention to signal integrity and impedance matching, and the datasheet will typically provide guidance on these aspects. The output impedance should be carefully matched in circuit design.

You May Also Be Interested in

Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Sony
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess