EN
  • EN
  • DE

ICS9147F-01T

Part No ICS9147F-01T
Manufacturer Integrated Circuit Systems
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1158845-ICS9147F-01T
Categories Custom Parts
Manufacturer Integrated Circuit Systems
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS9147F-01T CAD Model

Description

The ICS9147F-01T is a clock synthesizer chip manufactured by Integrated Circuit Systems (ICS). Clock synthesizer chips like the ICS9147F-01T are essential components in a variety of electronic devices, serving to generate specific clock frequencies required for different parts of the system to operate correctly and synchronously. It’s often used in computing and embedded systems where precise timing is critical for optimal performance.

Applications

  • Motherboards: Generating clock signals for CPU, memory, and chipset.
  • Graphics cards: Providing clock signals for the GPU and memory.
  • Embedded systems: Used in devices requiring precise timing control, such as industrial control systems and communication equipment.
  • Networking equipment: Generating clock signals for Ethernet controllers, switches, and routers.

Features

  • Clock Synthesis: Generates multiple clock frequencies from a single reference clock.
  • Programmability: Offers flexibility in clock frequency selection via external control (e.g., I2C, SPI).
  • Low Jitter: Provides clean clock signals with minimal jitter, ensuring stable system operation.
  • Multiple Outputs: Supports multiple clock outputs, each configurable to a different frequency.
  • Integrated PLL: Includes a Phase-Locked Loop (PLL) for frequency multiplication and synthesis.

Benefits

  • Precise Timing: Ensures accurate and reliable timing signals for system components.
  • System Stability: Low jitter clock signals contribute to overall system stability.
  • Flexibility: Programmable features allow for customization of clock frequencies to meet specific system requirements.
  • Integration: Integrates multiple clock generation functions into a single chip, reducing component count and board space.

Technical Specifications

While precise specifications vary by revision, typical clock synthesizer chips feature a frequency range spanning from a few MHz to hundreds of MHz. The operating voltage is typically 3.3V or 5V. It comes in various package types like LQFP or TSSOP. Further details depend on the specific datasheet provided by Integrated Circuit Systems for this particular part number.

You May Also Be Interested in

Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Hanrun
Lowest to $0.7534
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess