EN
  • EN
  • DE

CZ0707-000

Part No CZ0707-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description High Performance Cable 1Conductors 24AWG Silver Plated Copper Yellow 600Vac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Yellow
Max Operating Temperature 200 °C
Min Operating Temperature -65 °C
Packaging Bulk
RoHS Compliant
Wire/Cable Diameter 940 µm
Win Source Part Number 1147524-CZ0707-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CZ0707-000 CAD Model

Description

The TE Connectivity CZ0707-000 is a yellow-colored cable that is suitable for fiber optic applications manufactured by TE Connectivity.

  • Popularity: Medium
  • Supply and Demand: Limited
  • RoHS: Compliant
  • Operating Temperature: -65 °C to 200 °C
  • Wire/Cable Diameter: 940 µm

You May Also Be Interested in

TE Connectivity
HOOK-UP DL WALL STRND 24AWG RED / 24 AWG Hook-Up, Dual Wall Wire 19/36 Red 600V
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 3m 18AWG Circular 3 POS F Mini-Change®
Need more? Email Us
Molex, LLC
FFC Jumper Cable 16Conductors 0.051m 60VAC 0.5A Bag
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.147' (45.00mm, 1.77")
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER N-CHANNEL, MOSFET / RF Mosfet LDMOS 28 V 1.5 A 1.6GHz ~ 1.66GHz 19.7dB 32W NI-780S
Need more? Email Us
TE Connectivity
CBL 5POS MALE TO FMALE 3.28' / Cable Assembly 3.28' (1.00m)
Need more? Email Us
Thomas & Betts
Cable Tie, Toughened Molding Nylon 6.6, Black, Weather Stabilized, 14.21"L, 50lbs
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 40 Position Cable Assembly Rectangular Socket to Cable 0.168' (51.31mm, 2.02")
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess