EN
  • EN
  • DE

BCM56070A0KFSBG

Part No BCM56070A0KFSBG
Manufacturer Broadcom Limited
Catalog OEM Souring
Description Ethernet ICs Line Card, 25G Connectivity
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464894-BCM56070A0KFSBG
Manufacturer Broadcom Limited
Package Tray
Product Status Active
Function Ethernet Switch
Interface PCI
Number of Circuits 1
Grade -
Ultra Librarian 3D Model Ultra Librarian BCM56070A0KFSBG CAD Model

Description

The Broadcom / Avago BCM56070A0KFSBG is an advanced Ethernet integrated circuit designed specifically for enabling 25G connectivity on network line cards. This component represents a significant leap forward in network infrastructure technology, accommodating the increasing demand for higher bandwidth and speed in modern data centers and telecommunications networks. The BCM56070A0KFSBG is tailored to support the intricate requirements of 25G Ethernet, offering unmatched efficiency, performance, and scalability. This advancement aligns with the growing trend towards more robust and faster network backbones, ensuring that large volumes of data can be transmitted efficiently across networks. Designed by the collaborative expertise of Broadcom and Avago, the BCM56070A0KFSBG stands as a testament to their commitment to pushing the boundaries of networking technology, providing an essential solution for high-speed connectivity that meets the demands of next-generation network environments.

You May Also Be Interested in

Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Texas Instruments
LIN Transceivers
Lowest to $6.5707

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess