EN
  • EN
  • DE

ICS2495M401TA

Part No ICS2495M401TA
Manufacturer Integrated Circuit Systems
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064122-ICS2495M401TA
Categories OEM Parts(F-I)
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS2495M401TA CAD Model

Description

The ICS2495M401TA, manufactured by Integrated Circuit Systems (now Renesas), is a clock synthesizer designed to generate precise clock frequencies for various applications. It is commonly used in systems requiring accurate timing and clock distribution, such as computer motherboards, networking equipment, and embedded systems. This device offers stable clock signals and features to minimize jitter.

Applications

  • PC Motherboards: Provides clock signals for the CPU, chipset, and other components.
  • Networking Equipment: Used in routers, switches, and other network devices for synchronization and timing.
  • Embedded Systems: Suitable for embedded applications requiring precise clock signals.
  • Graphics Cards: Can be used to generate clock signals for the GPU and memory.
  • Consumer Electronics: Employed in devices like DVD players and set-top boxes.

Features

  • Clock Synthesis: Generates precise clock frequencies from a reference input.
  • Low Jitter: Designed to minimize jitter in the output clock signals.
  • Multiple Clock Outputs: Provides multiple clock outputs to drive different components.
  • PLL Technology: Uses Phase-Locked Loop (PLL) technology for stable frequency generation.
  • Precise Frequency Control: Offers precise control over output clock frequency.
  • Wide Frequency Range: Operates over a wide range of frequencies.

Benefits

  • Stable Clock Signals: Ensures stable and reliable clock signals for critical system components.
  • Improved System Performance: Enhances system performance by providing clean and precise clock signals.
  • Reduced Jitter: Minimizes jitter, leading to more accurate data transfer and processing.
  • Versatile Application: Suitable for a wide range of applications requiring clock synthesis.
  • Simplified System Design: Simplifies design by integrating clock generation functions.

Additional Details

The ICS2495M401TA typically requires an external crystal or reference clock input. It utilizes PLL technology to multiply the input frequency and generate the desired output frequencies. The device specifications, including input and output frequency ranges, output drive strength, and power supply requirements, are detailed in the device's datasheet. It's important to consult the datasheet for specific application requirements and configuration options.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Panasonic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess