EN
  • EN
  • DE

ICS2494AN

Part No ICS2494AN
Manufacturer Integrated Circuit Systems
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064121-ICS2494AN
Categories OEM Parts(F-I)
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS2494AN CAD Model

Description

The ICS2494AN, manufactured by Integrated Circuit Systems (now Renesas), is a clock synthesizer and buffer designed for various applications requiring precise and stable clock signals. This device is commonly used in systems needing clock multiplication and distribution, providing clean clock outputs from a lower frequency reference input.

Applications

  • PC Motherboards: Used for generating and distributing clock signals to various components.
  • Graphics Cards: Provides clock signals for the GPU and memory.
  • Networking Equipment: Employed in routers, switches, and other networking devices for precise timing.
  • Embedded Systems: Suitable for embedded applications requiring clock synthesis and distribution.
  • Consumer Electronics: Used in DVD players, set-top boxes, and other consumer devices.

Features

  • Clock Multiplication: Multiplies the input reference frequency to generate higher frequency clock outputs.
  • Low Jitter: Designed to minimize jitter in the output clock signals.
  • Multiple Outputs: Provides multiple clock outputs to drive various components.
  • Precise Clock Control: Offers precise control over clock frequency and phase.
  • Wide Frequency Range: Operates over a wide range of input and output frequencies.
  • Low Power Consumption: Designed for efficient power usage.

Benefits

  • Stable Clock Signals: Ensures stable and reliable clock signals for critical system components.
  • Improved System Performance: Enhances overall system performance by providing clean and precise clock signals.
  • Reduced Jitter: Minimizes jitter, leading to more accurate data transfer and processing.
  • Versatile Application: Suitable for a wide range of applications requiring clock synthesis and distribution.
  • Simplified System Design: Simplifies system design by integrating clock multiplication and buffering functions.

Additional Details

The ICS2494AN typically requires an external crystal or reference clock input. It uses Phase-Locked Loop (PLL) technology to generate the desired output frequencies. The device is available in various packages, including surface-mount options. The exact specifications, such as input and output frequency ranges, output drive strength, and power supply requirements, can be found in the device's datasheet.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess