EN
  • EN
  • DE

100B-4011

Part No 100B-4011
Manufacturer iNRCORE, LLC
Catalog Pulse Transformers
Description XFMR CHK QUAD 100BT SMT X PBC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr iNRCORE, LLC
Series -
Package Tube
Product Status Active
Transformer Type LAN 10/100 Base-T
Inductance 350µH
ET (Volt-Time) -
Mounting Type Surface Mount
Size / Dimension 1.120" L x 0.480" W (28.45mm x 12.19mm)
Height - Seated (Max) 0.290" (7.36mm)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8504.31.2000
California Prop 65 Warning Information
Win Source Part Number 1377305-100B-4011
Ultra Librarian 3D Model Ultra Librarian 100B-4011 CAD Model

Description

The iNRCORE Pulse Transformer is a high-quality electronic component designed for use in transformers manufactured by iNRCORE.

  • Size: 1.120" L x 0.480" W (28.45mm x 12.19mm)
  • Height: 0.290" (7.36mm)
  • Inductance: 350µH
  • Application: LAN 10/100 Base-T
  • Mounting Type: Surface Mount
  • California Prop 65: Compliant
  • Product Status: Active
  • Package: Tube

You May Also Be Interested in

Pulse
PULSE XFMR 1CT:1CT TX/RX
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us
Pulse
PULSE XFMR 28.9UH
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Pulse
TRANSFORMER LAN 1GB PHY POE
Need more? Email Us
Pulse
MDL SIN 10G 1:1 GEN2 SM TU
Need more? Email Us
Pulse
MDL DUAL 1GPP 1:1 SMT TU
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess