EN
  • EN
  • DE
  • IT

DS34T101GN+

Part No DS34T101GN+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC TDM 484TEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Base Product Number DS34T
Standard Package 10 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112838-DS34T101GN+
Ultra Librarian 3D Model Ultra Librarian DS34T101GN+ CAD Model

Description

Maxim Integrated's DS34T101GN+: A Robust Timekeeping Solution

Maxim Integrated's DS34T101GN+ is a state-of-the-art timekeeping chip that offers unparalleled accuracy and stability for a range of applications. This integrated circuit is designed to maintain precise time information over a wide temperature range, making it an ideal choice for industrial and telecommunications systems, as well as other applications where reliable timekeeping is essential.

The DS34T101GN+ is a network time server IC that integrates a high-precision oscillator and leverages the Network Time Protocol (NTP) to provide accurate time to networked devices. It is designed to synchronize the time across systems and ensure that all connected devices operate on the same timeline, which is crucial for data logging, time-stamping transactions, and coordinating operations in complex systems.

Key features of the DS34T101GN+ include:

  • High Stability: The built-in high-stability temperature-compensated crystal oscillator (TCXO) ensures that the device maintains time with minimal drift, even in the face of temperature variations.
  • Network Synchronization: With NTP support, the DS34T101GN+ can be used to synchronize clocks across a network, providing accurate time to all connected devices.
  • Low Power Consumption: Designed for efficiency, the device operates with minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Compact Size: The small form factor of the chip allows for easy integration into existing designs without the need for significant board space or redesign.

The DS34T101GN+ is available in a green, lead(Pb)-free, 16-pin TSSOP package, ensuring environmental compliance while also being suitable for automated assembly processes. Its robust design and high level of integration make it an excellent choice for designers looking to add reliable timekeeping functionality to their systems without the need for additional external components.

Whether it's for networking equipment, data centers, or IoT devices, Maxim Integrated's DS34T101GN+ provides the precision and reliability needed to keep systems in perfect harmony with the global time standard.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess