EN
  • EN
  • DE

XMC1302-Q024X0032 AB

Part No XMC1302-Q024X0032 AB
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979924-XMC1302-Q024X0032 AB
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XMC1302-Q024X0032 AB CAD Model

Description

The XMC1302-Q024X0032 AB is a member of the XMC1000 family of microcontrollers from Infineon Technologies. It's a 32-bit industrial microcontroller based on the ARM Cortex-M0 core, designed for a wide range of industrial applications.

Applications

  • Motor Control: Drives and controls various types of electric motors.
  • Lighting Control: Manages dimming and color control in lighting systems.
  • Power Supplies: Used in digital power supplies and converters.
  • Home Appliances: Embedded in washing machines, refrigerators, and other appliances.
  • Industrial Automation: Controls sensors and actuators in automated systems.

Features

  • ARM Cortex-M0 Core: Provides efficient 32-bit processing capabilities.
  • Peripheral Set: Includes ADC, DAC, PWM, timers, and communication interfaces.
  • Flash Memory: On-chip flash memory for storing program code and data.
  • Operating Voltage: Operates at a specific voltage, typically 3.3V or 5V.
  • Temperature Range: Designed for industrial operating temperatures.

Benefits

  • Efficient Performance: The ARM Cortex-M0 core provides a good balance of performance and power consumption.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost.
  • Simplified Development: Comprehensive software development tools are available.
  • Robust Design: Designed for reliable operation in harsh industrial environments.
  • Scalable Solution: The XMC1000 family offers a range of devices with varying features.

Additional Details

The XMC1302-Q024X0032 AB part number specifies a particular configuration of the XMC1302 series. The "Q024" likely refers to the package type (e.g., QFN) and the number of pins. The "X0032" might indicate the amount of flash memory (e.g., 32KB). The "AB" suffix could denote a specific revision or feature set. The datasheet from Infineon provides detailed information on the microcontroller's clock speed, memory map, peripheral details (number of ADC channels, PWM resolution, etc.), and pinout. It's crucial to consult the datasheet and application notes for proper usage and to ensure compatibility with other system components.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess