EN
  • EN
  • DE

XMC1100-T016F0064 AA

Part No XMC1100-T016F0064 AA
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Description MCU 32-Bit XMC1000 ARM Cortex M0 RISC 64KB Flash 3.3V/5V 16-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Frequency 32 MHz
Halogen Free Halogen Free
Max Frequency 32 MHz
Max Supply Voltage 5.5 V
Memory Size 64 kB
Min Supply Voltage 1.8 V
Number of I/Os 14
Number of Pins 16
Packaging Cut Tape
RAM Size 16 kB
REACH SVHC No SVHC
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1105859-XMC1100-T016F0064 AA
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XMC1100-T016F0064 AA CAD Model

Description

The XMC1100-T016F0064 AA is a member of the XMC1000 family of microcontrollers from Infineon Technologies. The XMC1000 family is based on the ARM Cortex-M0 processor core and is designed for a wide range of industrial and consumer applications requiring real-time control and connectivity.

Applications:

  • Motor control: Used in applications such as fan control, pump control, and power tool control, providing precise speed and torque regulation.
  • Lighting control: Employed in LED lighting systems for dimming, color mixing, and energy management.
  • Power conversion: Integrated into power supplies, battery chargers, and DC-DC converters for efficient power management and control.
  • Home appliances: Used in washing machines, refrigerators, and other appliances for control, monitoring, and user interface functions.
  • Industrial automation: Implemented in industrial control systems for sensor data acquisition, process control, and machine automation.

Features:

  • ARM Cortex-M0 core: Provides efficient and low-power processing capabilities.
  • 16KB Flash memory: Offers ample space for program storage and data logging.
  • 4KB SRAM: Provides fast access memory for real-time data processing.
  • Peripheral set: Includes timers, PWM units, ADC, comparators, and communication interfaces (UART, SPI, I2C) for versatile connectivity and control.
  • Supply voltage range: Operates from 1.8V to 5.5V, allowing for flexible power supply options.

Benefits:

  • Reduced system cost: Integrates multiple functions into a single chip, reducing the number of external components required.
  • Improved energy efficiency: Low-power consumption extends battery life and reduces energy costs.
  • Enhanced system performance: Real-time processing capabilities enable fast and accurate control.
  • Simplified design: Easy-to-use development tools and comprehensive documentation facilitate rapid prototyping and development.
  • Increased reliability: Robust design and manufacturing processes ensure reliable operation in harsh environments.

Additional Details:

The XMC1100-T016F0064 AA is available in a TSSOP-38 package. It features a capture/compare unit (CCU) for advanced motor control applications. The microcontroller also incorporates a system control unit (SCU) for clock management, power management, and reset control. The device is supported by Infineon's DAVE (Digital Application Virtual Engineer) development environment, which provides a graphical user interface for configuring peripherals and generating code. The XMC1100 family also includes safety features such as a watchdog timer and a voltage monitoring system.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Hewlett Packard
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5915 $61.5065
26+ $4.5879 $119.2854
39+ $4.4446 $173.3394
54+ $4.3012 $232.2648
70+ $4.1578 $291.0460
93+ $3.7276 $346.6668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,050 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess