EN
  • EN
  • DE

XC8664FRA5VBEAXUMA1

Part No XC8664FRA5VBEAXUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features XC800 series Microcontroller IC 8-Bit 86MHz 16KB (16K x 8) FLASH PG-TSSOP-38
Manufacturer Infineon Technologies
Series XC8xx
Package Reel - TR
Part Status Not For New Designs
Core Processor XC800
Core Size 8-Bit
Speed 86MHz
Connectivity SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 140°C (TA)
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width)
Case / Package PG-TSSOP-38
Family Name XC8664
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.31.0001
Other Part Number SAA-XC866-4FRA5VBEINTR, SAAXC8664FRA5VBE, SAA-XC866-4FRABEINCT-ND, SAA-XC866-4FRA5VBEINTR-ND, SP000281792, XC8664FRA5VBEAXUMA1DKR, SAA-XC866-4FRA5VBEINDKR, SAA-XC866-4FRABEINTR, SAA-XC866-4FRA BE, XC8664FRA5VBEAXUMA1CT, SAA-XC866-4FRA5VBEINDKR-ND, SAA-XC866-4FRABEINTR-ND, SAA-XC866-4FRA 5V BE, SAA-XC866-4FRA5VBEINCT, SAA-XC866-4FRA5VBEINCT-ND, SAA-XC866-4FRABEINDKR, AX8664FRABEXT, XC8664FRA5VBEAXUMA1TR, SAA-XC866-4FRABEINDKR-ND, SAA-XC866-4FRABEINCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893537-XC8664FRA5VBEAXUMA1
Ultra Librarian 3D Model Ultra Librarian XC8664FRA5VBEAXUMA1 CAD Model

Description

The Infineon Technologies 826337 is an XC800 series Microcontroller IC that is designed to provide high-performance and reliable operation in various electronic devices.

  • Package: Reel - TR
  • Temperature Range: -40°C to 140°C
  • Applications: Applications that require high-speed and low-power operation

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess