EN
  • EN
  • DE

XC167CI16F40FBBFXQMA1

Part No XC167CI16F40FBBFXQMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000211-XC167CI16F40FBBFXQMA1
Win Source Part Number Infineon Technologies
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series XC16x
Package Tray
Speed 40MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package PG-TQFP-144-7
Ultra Librarian 3D Model Ultra Librarian XC167CI16F40FBBFXQMA1 CAD Model

Description

The XC167CI16F40FBBFXQMA1 is a 16-bit microcontroller from Infineon Technologies. It is based on the C166SV2 core and operates at up to 40 MHz. The XC167CI16F40FBBFXQMA1 has 128 KB of flash memory and 8 KB of SRAM. It also has a wide range of peripherals, including:

  • Up to 103 GPIO pins
  • 4 UARTs
  • 2 SPI ports
  • 2 I2C ports
  • 1 CAN bus controller
  • 1 10-bit ADC
  • 1 10-bit DAC
  • 1 quadrature encoder interface
  • 1 PWM generator

The XC167CI16F40FBBFXQMA1 is a versatile microcontroller that can be used in a wide range of applications, including:

  • Industrial automation
  • Automotive systems
  • Medical devices
  • Consumer electronics
  • Communication systems

The XC167CI16F40FBBFXQMA1 is available in a 144-pin PG-TQFP package. It is also available in a variety of temperature grades, including commercial, industrial, and extended.

Key features of the XC167CI16F40FBBFXQMA1:

  • 16-bit C166SV2 core
  • 40 MHz operating frequency
  • 128 KB of flash memory
  • 8 KB of SRAM
  • Wide range of peripherals
  • Available in a 144-pin PG-TQFP package
  • Available in a variety of temperature grades

Applications for the XC167CI16F40FBBFXQMA1:

  • Industrial automation
  • Automotive systems
  • Medical devices
  • Consumer electronics
  • Communication systems

Benefits of using the XC167CI16F40FBBFXQMA1:

  • High performance and versatility
  • Wide range of peripherals
  • Wide operating temperature range
  • Support for a variety of programming languages and development tools

Example applications for the XC167CI16F40FBBFXQMA1:

  • Motor control
  • Power management
  • Sensor interfaces
  • Communication interfaces
  • User interfaces
  • Industrial automation controllers
  • Automotive ECUs
  • Medical devices
  • Consumer electronics products
  • Communication systems

The XC167CI16F40FBBFXQMA1 is a powerful and versatile microcontroller that can be used in a wide range of applications. It is supported by a variety of programming languages and development tools, making it easy to use and develop for.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.3881 $242.3881
2+ $217.3135 $434.6270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,785 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess