EN
  • EN
  • DE

TLF4277EL

Part No TLF4277EL
Manufacturer Infineon Technologies
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SPLY MONITR/OVRVLT 14SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Applications Power Supply Monitor, Overvoltage Protection
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package PG-SSOP-14-EP
Win Source Part Number 052292-TLF4277EL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLF4277EL CAD Model

Description

The TLF4277EL is a monolithic integrated voltage regulator designed for automotive applications. It provides a stable and regulated output voltage even under harsh automotive conditions, ensuring reliable operation of electronic components. It is designed to withstand various electrical transients and temperature variations commonly found in automotive environments.

Applications:

  • Automotive ECUs (Engine Control Units): Powers microcontrollers and sensors in engine management systems.
  • Body Control Modules (BCM): Provides regulated voltage for lighting control, door locks, and window lift systems.
  • Transmission Control Units (TCU): Supplies stable voltage for the electronic components within automatic transmissions.
  • Dashboard Electronics: Powers the instrument cluster, infotainment system, and other dashboard-mounted electronics.
  • Advanced Driver Assistance Systems (ADAS): Used in radar, camera, and sensor-based ADAS functionalities.

Features:

  • Wide Input Voltage Range: Operates with a wide range of input voltages commonly found in automotive systems.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Overvoltage Protection: Protects the regulator and connected components from damage due to excessive input voltage.
  • Short Circuit Protection: Shuts down the output in case of a short circuit, preventing damage.
  • Overtemperature Protection: Protects the regulator from thermal damage by shutting down the output when the temperature exceeds a certain threshold.
  • Enable Function: Allows external control of the regulator's output, enabling power saving modes.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to the load.
  • Reset Function: Generates a reset signal for connected microcontrollers when the output voltage drops below a certain threshold.

Benefits:

  • Reliable Power Supply: Provides a stable and regulated output voltage for critical automotive electronics.
  • Protection Against Electrical Hazards: Built-in protection features prevent damage from overvoltage, short circuits, and overtemperature conditions.
  • Extended Operating Life: Rugged design and protection features contribute to a long and reliable operating life in harsh automotive environments.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying system design and reducing overall cost.
  • Power Saving: Low quiescent current and enable function minimize power consumption, improving fuel efficiency and battery life.

Technical Specifications (Typical):

Input Voltage Range: 4.5V to 45V
Output Voltage: 5V (typical)
Output Current: Up to 400mA (depending on variant)
Quiescent Current: Low (typically in the microampere range)
Operating Temperature Range: -40°C to +150°C

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7451 $61.0785
85+ $1.4320 $121.7200
125+ $1.3872 $173.4000
175+ $1.3425 $234.9375
225+ $1.2977 $291.9825
300+ $1.1635 $349.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,045 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess