EN
  • EN
  • DE

MAX6305EUK00D2+T

Part No MAX6305EUK00D2+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705065-MAX6305EUK00D2+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6305EUK00D2+T CAD Model

Description

The MAX6305EUK00D2+T from Maxim Integrated is a high-precision, low-power voltage supervisor designed to provide reliable monitoring of power supplies in digital systems. This compact and efficient integrated circuit is an ideal choice for maintaining system integrity through power-up, operation, and power-down sequences.

Key Features

  • Voltage Monitoring Accuracy: The device offers excellent voltage monitoring precision, ensuring systems operate within their intended voltage ranges.
  • Low Power Consumption: With its low power requirements, the MAX6305EUK00D2+T contributes to the overall energy efficiency of the systems it is integrated into.
  • Manual Reset Input: A manual reset input allows for a system reset to be triggered as needed, providing additional control and safety mechanisms for system operators.
  • Reset Timeout: The device features a programmable reset timeout, which can be set to ensure that the system has ample time to stabilize before normal operation resumes.
  • Output Type: The supervisor IC provides an active-low, push-pull reset output, which ensures compatibility with a wide range of digital systems and microcontrollers.
  • Compact Package: The MAX6305EUK00D2+T comes in a small SOT-23 package, making it suitable for space-constrained applications.

Applications

The versatility of the MAX6305EUK00D2+T makes it an excellent choice for various applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Communications Systems

Product Specifications

As a robust voltage supervisor, the MAX6305EUK00D2+T operates over a wide temperature range and is designed to withstand the rigors of industrial environments. Its specifications ensure that it can meet the needs of the most demanding applications.

For designers and engineers looking for a reliable power monitoring solution, the MAX6305EUK00D2+T from Maxim Integrated stands out as a smart choice, delivering precision, efficiency, and versatility in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess