EN
  • EN
  • DE

TLE98722QXA40XUMA1

Part No TLE98722QXA40XUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description EMBEDDED POWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Application Specific Microcontrollers
Manufacturer Infineon Technologies
Packaging Reel - TR
Applications Automotive
Core Processor ARM® Cortex®-M3
Program Memory Type FLASH (256kB)
Controller Series TLE987x
RAM Size 8K x 8
Interface LINbus, SPI, SSC, UART/USART
Number of I/O 10
Voltage - Supply 5.5V ~ 27V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package PG-VQFN-48-29
Base Product Number TLE98722
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 448-TLE98722QXA40XUMA1CT,SP004463656,448-TLE98722QXA40XUMA1DKR,448-TLE98722QXA40XUMA1TR
Standard Package 2,500
Win Source Part Number 1322947-TLE98722QXA40XUMA1
Ultra Librarian 3D Model Ultra Librarian TLE98722QXA40XUMA1 CAD Model

Description

The Infineon Technologies TLE98722QXA40XUMA1 is an application-specific microcontroller that is designed for use in automotive applications.

  • Core Processor: ARM Cortex-M3
  • Interfaces: LINbus, SPI, SSC, and UART/USART
  • Program Memory: 256kB
  • RAM Size: 8K x 8
  • Voltage Range: 5.5V to 27V
  • Temperature Range: -40°C to 150°C
  • Package: PG-VQFN-48-29
  • Ideal For: Automotive control systems, such as engine management and transmission control.

You May Also Be Interested in

Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9329 $59.5974
13+ $8.1501 $105.9513
19+ $7.8954 $150.0126
27+ $7.6407 $206.2989
34+ $7.3861 $251.1274
46+ $6.6220 $304.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess