EN
  • EN
  • DE

AR9382-AL1A-R

Part No AR9382-AL1A-R
Manufacturer Qualcomm
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817793-AR9382-AL1A-R
Series *
Package Tape & Reel (TR)
Product Status Not For New Designs
Ultra Librarian 3D Model Ultra Librarian AR9382-AL1A-R CAD Model

Description

The Qualcomm AR9382-AL1A-R is a highly integrated single-chip 2x2 MIMO (Multiple-Input Multiple-Output) WLAN (Wireless Local Area Network) solution. It is designed for applications requiring high-speed and reliable wireless connectivity, primarily in the 2.4 GHz and 5 GHz bands.

Applications:

  • Wireless routers
  • Access points
  • Client devices (laptops, desktops, and other embedded systems)
  • Network extenders
  • Wireless bridges

Features:

  • 2x2 MIMO Technology: Enables higher data rates and improved range compared to single-antenna solutions.
  • Dual-Band Operation: Supports both 2.4 GHz and 5 GHz frequency bands, providing flexibility and reduced interference.
  • IEEE 802.11a/b/g/n Compliance: Adheres to industry-standard wireless protocols for broad compatibility.
  • High Data Rates: Supports data rates up to 300 Mbps.
  • Advanced Security Features: Includes WEP, WPA, and WPA2 encryption for secure wireless communication.
  • Integrated MAC/Baseband Processor: Simplifies system design and reduces component count.
  • Power Management: Optimized for low power consumption, making it suitable for battery-powered devices.
  • Multiple Peripheral Interfaces: Supports various interfaces such as PCIe, USB, and Ethernet for easy integration.

Benefits:

  • Enhanced Wireless Performance: The 2x2 MIMO technology and dual-band operation provide improved data rates, range, and reliability.
  • Broad Compatibility: Compliance with IEEE 802.11a/b/g/n standards ensures compatibility with a wide range of wireless devices.
  • Simplified Integration: The integrated MAC/baseband processor and multiple peripheral interfaces simplify system design and reduce time-to-market.
  • Increased Security: Robust security features protect wireless communication from unauthorized access.
  • Lower Power Consumption: Optimized power management extends battery life in portable devices.
  • Cost-Effective Solution: Highly integrated design reduces component count and overall system cost.

Additional Details:

The AR9382-AL1A-R is typically packaged in a QFN (Quad Flat No-leads) package. It requires an external RF front-end for complete wireless functionality. The chip integrates a high-performance CPU for handling wireless protocols and data processing. This device is frequently used in applications where reliable, high-throughput wireless connectivity is critical. Detailed specifications, including operating voltage, temperature range, and power consumption, are available in the official Qualcomm datasheet.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Others
Lowest to $0.3269
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess