EN
  • EN
  • DE

TLE8888QK

Part No TLE8888QK
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840474-TLE8888QK
Ultra Librarian 3D Model Ultra Librarian TLE8888QK CAD Model

Description

The TLE8888QK is a highly integrated system-on-chip (SoC) power supply for automotive applications, manufactured by Infineon Technologies. It incorporates multiple voltage regulators, a CAN transceiver, and a microcontroller interface to provide a comprehensive power management solution for various automotive electronic control units (ECUs). This device is designed to enhance system reliability, reduce component count, and improve overall energy efficiency.

Applications

  • Automotive body control modules
  • Gateway ECUs
  • Power train control systems
  • Steering control units
  • Advanced Driver Assistance Systems (ADAS)

Features

  • Multiple integrated voltage regulators for different system components
  • Integrated CAN transceiver compliant with ISO 11898-2
  • Microcontroller interface for system control and monitoring
  • Overtemperature protection
  • Short circuit protection
  • Under voltage lockout (UVLO)
  • Watchdog timer for system monitoring
  • Low-power modes for energy efficiency
  • Advanced power management features
  • Lead-free and RoHS compliant package

Benefits

  • Reduced System Complexity: Integration of multiple functions into a single chip reduces the number of external components, simplifying the design and reducing the board space required.
  • Enhanced Reliability: Built-in protection features such as overtemperature and short circuit protection increase the system's robustness and prevent damage in fault conditions.
  • Improved Energy Efficiency: Low-power modes and advanced power management features minimize energy consumption, extending battery life and reducing overall system operating costs.
  • Simplified Software Development: Microcontroller interface simplifies the integration of the power supply with the system’s control software.
  • Cost-Effective Solution: Reduces the overall system cost by integrating multiple functions into a single device.
  • Compliance with Automotive Standards: Designed to meet the stringent requirements of automotive applications, ensuring high performance and reliability.

Additional Details

The TLE8888QK offers a range of configurable voltage regulators to supply different components within the ECU. The integrated CAN transceiver supports high-speed communication with other ECUs on the vehicle network. The device includes a watchdog timer to monitor the microcontroller's operation and prevent system malfunctions. The TLE8888QK is available in a compact package suitable for automotive environments. It is designed to operate over a wide temperature range, ensuring reliable performance under harsh conditions. Detailed datasheets provide comprehensive information about the device's electrical characteristics, timing specifications, and application guidelines.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2599 $57.7797
8+ $15.8031 $126.4248
12+ $15.3092 $183.7104
16+ $14.8153 $237.0448
21+ $14.3215 $300.7515
27+ $12.8399 $346.6773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess