EN
  • EN
  • DE

TLE8760V

Part No TLE8760V
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981766-TLE8760V
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE8760V CAD Model

Description

The TLE8760V is a system IC manufactured by Infineon Technologies. It is designed for automotive applications, typically used in engine management systems, transmission control, and other safety-critical functions. It integrates various functions, including microcontroller, memory, and peripheral interfaces, into a single chip, offering a compact and efficient solution for automotive control systems.

Applications

  • Engine Management Systems (EMS): Controlling fuel injection, ignition timing, and other engine parameters.
  • Transmission Control Units (TCU): Managing gear shifting and torque control in automatic transmissions.
  • Body Control Modules (BCM): Controlling lighting, wipers, door locks, and other vehicle functions.
  • Anti-lock Braking Systems (ABS): Controlling brake pressure to prevent wheel lockup during braking.
  • Electric Power Steering (EPS): Controlling the steering assist motor in electric power steering systems.

Features

  • Integrated Microcontroller: Includes a powerful microcontroller core for real-time control applications.
  • Non-Volatile Memory (NVM): Stores program code and calibration data.
  • Analog-to-Digital Converters (ADCs): Converts analog signals from sensors into digital data.
  • Digital-to-Analog Converters (DACs): Converts digital data into analog signals for controlling actuators.
  • Communication Interfaces: Supports various communication protocols like CAN, LIN, and SPI.
  • Operating Temperature Range: Designed for reliable operation in harsh automotive environments.

Benefits

  • Reduced System Cost: Integration of multiple functions into a single chip reduces the number of external components.
  • Improved System Performance: Integrated microcontroller and peripherals offer optimized performance for automotive control applications.
  • Smaller Board Size: Compact package size enables smaller and more compact system designs.
  • Enhanced Reliability: Robust design ensures reliable operation in harsh automotive environments.
  • Simplified System Design: Integrated functions simplify system design and reduce development time.

Additional Details

The TLE8760V is available in a surface-mount package. Detailed specifications regarding the microcontroller core, memory size, ADC resolution, and communication protocols are available in the manufacturer's datasheet. It is designed to meet the stringent requirements of automotive safety standards. The device incorporates various safety features, such as voltage monitoring, current limiting, and fault detection mechanisms. Detailed information on safety features and application circuits can be found in the datasheet.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess