The TLE8250GV10 is a high-speed CAN transceiver from Infineon Technologies. It facilitates Controller Area Network (CAN) communication in automotive and industrial applications. This transceiver enables reliable data transmission between microcontrollers and other CAN nodes, ensuring robust network performance in harsh environments.
Applications
- Automotive body control modules
- Industrial automation systems
- Engine management systems
- Advanced driver-assistance systems (ADAS)
- Gateway applications
Features
- Compliant with ISO 11898-2:2016 standard
- High-speed CAN transceiver supporting up to 5 Mbit/s
- Excellent EMC performance
- Integrated fail-safe features to prevent bus lock-up
- Optimized for low power consumption
- Wake-up capability via CAN bus
- Overtemperature protection
- Short circuit protection to GND and VCC
- Controlled output slope for optimized EMC behavior
- Very low Electromagnetic Emission (EME)
- Lead-free RoHS compliant package
Benefits
- Reliable communication: Ensures robust data transfer in noisy environments, crucial for automotive and industrial applications.
- System efficiency: Low power consumption minimizes the overall energy demand, extending battery life in automotive applications and reducing operational costs in industrial settings.
- Enhanced safety: Integrated protection features prevent damage from overtemperature and short circuits, enhancing the system's durability and safety.
- Compliance with standards: Complies with ISO 11898-2:2016, ensuring interoperability and adherence to industry standards.
- Cost-effective: Provides a balance of performance, safety features, and power efficiency at a competitive price point.
- Simplified system design: Built-in features like wake-up capability and controlled output slope reduce the need for external components, simplifying the design process.
Additional Details
The TLE8250GV10 operates at a supply voltage of 5V. It is designed for automotive applications, with a wide operating temperature range. The controlled output slope minimizes ringing and reduces electromagnetic emissions. The transceiver also includes a receive-only mode for diagnostic purposes and power saving. This CAN transceiver is available in a lead-free RoHS compliant package.