EN
  • EN
  • DE

TLE82463-3SA

Part No TLE82463-3SA
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995900-TLE82463-3SA
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE82463-3SA CAD Model

Description

The TLE82463-3SA is a monolithic integrated circuit manufactured by Infineon Technologies. It's a highly integrated system basis chip (SBC) designed for automotive applications. This SBC integrates a voltage regulator, a watchdog timer, and a high-speed CAN transceiver, making it a comprehensive solution for microcontroller-based systems in vehicles.

Applications

  • Automotive ECUs (Engine Control Units): Powering and monitoring microcontrollers in engine management systems.
  • Body control modules: Managing various vehicle functions such as lighting, wipers, and door locks.
  • Transmission control units: Controlling automatic transmissions and gear shifting.
  • Anti-lock braking systems (ABS): Providing power and communication for ABS controllers.
  • Electric power steering (EPS): Controlling power steering systems in modern vehicles.

Features

  • Integrated voltage regulator: Provides a stable 3.3V supply for the microcontroller.
  • Watchdog timer: Monitors microcontroller activity and resets the system in case of a fault.
  • High-speed CAN transceiver: Enables communication with other ECUs on the CAN bus.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Overtemperature protection: Protects the device from overheating.

Benefits

  • Reduced component count: Integration of multiple functions simplifies system design.
  • Improved reliability: Watchdog timer ensures system stability and prevents malfunctions.
  • Enhanced communication: CAN transceiver provides reliable data transmission.
  • Lower power consumption: Low quiescent current extends battery life in automotive applications.
  • Robust protection: Overtemperature protection prevents damage to the device.

Additional Details

The TLE82463-3SA typically operates with a wide input voltage range, suitable for automotive battery voltages. The voltage regulator features a high degree of accuracy and stability to ensure proper operation of the microcontroller. The watchdog timer can be configured to trigger a reset after a specific time interval if the microcontroller fails to respond. The CAN transceiver complies with the CAN standard and supports data rates up to 1 Mbps. Infineon Technologies provides detailed datasheets with comprehensive specifications, including pinout diagrams, electrical characteristics, and application notes. These datasheets are essential for engineers and designers to ensure proper integration of the IC into their automotive systems. Adherence to recommended PCB layout and component selection practices is crucial for minimizing noise and ensuring stable operation. The TLE82463-3SA also includes protection circuitry to prevent damage from overvoltage, short circuits, and reverse polarity. Proper thermal management is important for maintaining the IC's reliability and preventing overheating.

The TLE82463-3SA's package type is typically a PG-DSO-14 or similar, designed for surface mounting on printed circuit boards. The device's operating temperature range is specified to meet the harsh environmental conditions of automotive applications. Proper grounding and decoupling techniques are also important for minimizing noise and ensuring stable operation.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3934 $73.5736
8+ $15.0919 $120.7352
12+ $14.6204 $175.4448
17+ $14.1488 $240.5296
22+ $13.6770 $300.8940
29+ $12.2622 $355.6038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess