EN
  • EN
  • DE

TLE7734GSP000314130

Part No TLE7734GSP000314130
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SSOP52
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 750124-TLE7734GSP000314130
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE7734GSP000314130 CAD Model

Description

The TLE7734GSP000314130 is a highly integrated System IC from Infineon Technologies, designed for automotive applications, particularly in engine management and transmission control systems. It integrates multiple functions, including voltage regulators, watchdog timers, and communication interfaces, to provide a comprehensive solution for embedded control.

Applications:

  • Engine Management Systems
  • Transmission Control Systems
  • Automotive Body Control Modules
  • Industrial Control Applications
  • Safety-Critical Systems

Features:

  • Multiple Voltage Regulators: Providing stable power supplies for various system components.
  • Watchdog Timer: Monitoring the microcontroller for proper operation and initiating a reset if necessary.
  • CAN (Controller Area Network) Interface: Facilitating communication with other electronic control units (ECUs) in the vehicle.
  • SPI (Serial Peripheral Interface): Enabling communication with peripheral devices.
  • Reset and Interrupt Generation: Providing reset and interrupt signals for system management.

Benefits:

  • Integration: Combines multiple functions into a single chip, reducing the number of components and board space required.
  • Reliability: Designed for automotive applications, ensuring robust performance and long-term reliability in harsh environments.
  • Safety: Includes a watchdog timer to ensure the microcontroller operates correctly and prevent system failures.
  • Communication: Integrated CAN and SPI interfaces simplify communication with other ECUs and peripheral devices.
  • Power Management: Provides stable and regulated power supplies for various system components.

Additional Details:

The TLE7734GSP000314130 is typically used in automotive control systems that require a high level of integration and reliability. The specific voltage regulator outputs, communication speeds, and other parameters are detailed in the product datasheet. The device is designed to meet automotive safety standards and includes features such as overvoltage protection, undervoltage protection, and short-circuit protection. It is typically packaged in a PG-DSO-36 package. Consult the datasheet for the precise voltage regulation characteristics, including output voltages, current limits, and tolerances, which will be critical in designing a stable and reliable power system.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess