EN
  • EN
  • DE

TLE4966B

Part No TLE4966B
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 369639-TLE4966B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4966B CAD Model

Description

The TLE4966B is a high-precision Hall-effect latch designed for a wide range of applications requiring robust and reliable position detection. Manufactured by Infineon Technologies, this sensor is particularly well-suited for automotive applications due to its high tolerance to harsh environmental conditions. It provides a digital output signal that switches in response to the presence and polarity of a magnetic field.

Applications:

  • Electronic Power Steering (EPS): Used for rotor position sensing in EPS motors.
  • Window Lift Systems: Detects the position of the window in power window systems.
  • Sunroof Control: Provides position feedback for sunroof opening and closing mechanisms.
  • Seat Position Sensing: Determines the position of the seat in automotive seating systems.
  • Wiper Motor Control: Used for position sensing in windshield wiper motors.

Features:

  • High Magnetic Sensitivity: Provides reliable switching even with weak magnetic fields.
  • Precise Switching Points: Ensures accurate and repeatable position detection.
  • Wide Operating Voltage Range: Operates reliably over a broad range of supply voltages.
  • Temperature Compensation: Maintains stable performance over a wide temperature range.
  • Short-Circuit Protection: Protects the sensor from damage due to short circuits.
  • Reverse Polarity Protection: Prevents damage if the power supply is connected with reverse polarity.
  • Integrated Hysteresis: Prevents output chattering and ensures stable switching behavior.

Benefits:

  • Reliable Position Detection: Provides accurate and consistent position sensing for various automotive systems.
  • Robust Performance: Designed to withstand harsh automotive environments, including extreme temperatures and vibrations.
  • Easy Integration: Digital output simplifies interfacing with microcontrollers and other electronic systems.
  • Enhanced System Safety: Short-circuit and reverse polarity protection features prevent damage and ensure reliable operation.
  • Long Service Life: High reliability and durability ensure long-term performance.

Additional Details:

The TLE4966B typically comes in a small PG-SSO-3 package. The sensor's output switches when the magnetic field strength exceeds a positive threshold (BOP) and remains in that state until the field strength falls below a negative threshold (BRP). The difference between BOP and BRP is the hysteresis, which helps to prevent output chattering caused by noise or slight variations in the magnetic field. Careful consideration of the magnetic circuit design is important to ensure that the magnetic field strength is sufficient to reliably trigger the sensor and that the sensor is properly shielded from external magnetic interference. Infineon provides comprehensive technical documentation and application notes to support the proper implementation of the TLE4966B.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess