EN
  • EN
  • DE

TLE4954C E4807

Part No TLE4954C E4807
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973297-TLE4954C E4807
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE4954C E4807 CAD Model

Description

The TLE4954C E4807 is a differential Hall-effect sensor designed and manufactured by Infineon Technologies. This sensor is primarily used for wheel speed sensing in automotive applications, providing accurate and reliable speed information to electronic control units (ECUs) for functions like Anti-lock Braking Systems (ABS), Traction Control Systems (TCS), and Electronic Stability Programs (ESP).

Applications:

  • Automotive Wheel Speed Sensing (ABS, TCS, ESP)
  • Gear Tooth Sensing
  • Position Detection
  • Revolution Counting
  • Brushless DC Motor Control

Features:

  • Differential Hall-effect sensor principle
  • High sensitivity
  • Wide operating temperature range
  • Short-circuit protection
  • Reverse polarity protection
  • Digital output signal
  • Optimized for high air gap applications
  • RoHS compliant

Benefits:

  • Accurate Speed Measurement: Provides precise wheel speed information for reliable ABS, TCS, and ESP functionality.
  • Robust Performance: Resistant to magnetic interference and environmental factors, ensuring reliable operation in harsh automotive environments.
  • Wide Operating Range: Operates reliably over a wide temperature range, suitable for automotive applications.
  • Easy Integration: Digital output signal simplifies integration with ECUs.
  • Protection Features: Built-in short-circuit and reverse polarity protection enhance system reliability.
  • High Air Gap Capability: Allows for greater sensor-to-target distance, simplifying installation and reducing mechanical tolerances.

The TLE4954C E4807 sensor offers a robust and accurate solution for wheel speed sensing and other rotational speed or position detection applications, making it a crucial component in modern automotive safety systems.

Technical Specifications:

Sensor Type: Differential Hall-effect

Supply Voltage: 4.5 V to 18 V

Output Type: Digital (Open Drain)

Operating Temperature Range: -40°C to +150°C

Air Gap: Optimized for high air gap applications (consult datasheet for specific values)

Protection: Short-circuit, Reverse Polarity

Package: PG-SSO-4

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Lowest to $16.5541
Agere Systems
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess