EN
  • EN
  • DE

TLE4277E

Part No TLE4277E
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099688-TLE4277E
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE4277E CAD Model

Description

The TLE4277E is a monolithic integrated low-dropout voltage regulator manufactured by Infineon Technologies. It is designed for use in automotive and industrial applications requiring a stable and regulated voltage supply. The regulator provides overvoltage, short circuit, and overtemperature protection, ensuring reliable operation even under harsh conditions.

Applications:

  • Automotive ECUs: Power supply for engine control units (ECUs).
  • Automotive Body Control Modules: Voltage regulation for body control functions.
  • Industrial Control Systems: Stable voltage supply for industrial controllers.
  • Microcontroller Power Supplies: Power regulation for microcontrollers in various applications.
  • Sensor Power Supplies: Providing stable voltage for sensors.

Features:

  • Low Dropout Voltage: Maintains regulation even with low input voltage.
  • Overvoltage Protection: Protects the regulator and connected components from overvoltage conditions.
  • Short Circuit Protection: Shuts down the regulator in case of a short circuit.
  • Overtemperature Protection: Protects the regulator from overheating.
  • Reverse Polarity Protection: Prevents damage from reverse polarity connection.
  • Enable Function: Allows for controlled activation and deactivation of the regulator.

Benefits:

  • Robust Protection: Ensures reliable operation under various fault conditions.
  • Stable Voltage Supply: Provides a consistent and regulated output voltage.
  • Wide Input Voltage Range: Operates over a broad range of input voltages.
  • Low Quiescent Current: Minimizes power consumption when no load is present.
  • Space Saving: Compact package size for space-constrained applications.

Technical Specifications:

  • Input Voltage Range: Typically 6V to 45V (check datasheet)
  • Output Voltage: Typically 5V (check datasheet for specific variant)
  • Output Current: Up to 500mA (check datasheet)
  • Dropout Voltage: Low dropout voltage (specific value depends on the datasheet)
  • Quiescent Current: Low quiescent current (specific value depends on the datasheet)
  • Operating Temperature Range: Typically -40°C to +150°C
  • Package Type: PG-DSO-8

The TLE4277E is a robust and reliable low-dropout voltage regulator designed for automotive and industrial applications. Its comprehensive protection features and stable voltage supply make it an excellent choice for powering critical electronic components.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess