Products specifications

Manufacturer Infineon Technologies
Win Source Part Number 088518-TLE4261G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4261G CAD Model

Description

The TLE4261G is a monolithic integrated low-dropout (LDO) voltage regulator designed for automotive applications. It provides a stable and regulated 5V output, making it suitable for powering microcontrollers, sensors, and other critical electronic components within a vehicle.

Applications:

  • Microcontroller Power Supply: Provides a stable 5V power supply for microcontrollers in automotive Engine Control Units (ECUs), Body Control Modules (BCMs), and other electronic control systems.
  • Sensor Power Supply: Powers various sensors within a vehicle, such as pressure sensors, temperature sensors, and position sensors, ensuring accurate and reliable sensor readings.
  • CAN Transceiver Power Supply: Supplies power to CAN (Controller Area Network) transceivers, enabling communication between different electronic control units in the vehicle.
  • Immobilizer Systems: Provides a stable power supply to the components in automotive immobilizer systems.
  • General Automotive Electronics: Suitable for powering a wide range of other electronic devices in automotive applications.

Features:

  • Low Dropout Voltage: Maintains a stable 5V output even when the input voltage drops close to the output voltage, ensuring reliable operation during cold crank conditions.
  • Overvoltage Protection: Protects the regulator and the connected load from damage due to overvoltage events.
  • Short-Circuit Protection: Limits the output current during a short-circuit condition, preventing damage to the regulator and the connected load.
  • Overtemperature Protection: Shuts down the regulator if the junction temperature exceeds a safe level, preventing thermal damage.
  • Reverse Polarity Protection: Prevents damage from reverse voltage connection.
  • Reset Output: Provides a reset signal to a microcontroller during undervoltage conditions, ensuring proper system startup and operation.

Benefits:

  • Stable and Reliable Power Supply: Provides a stable 5V output, ensuring reliable operation of connected electronic components.
  • Robust Protection Features: Integrated protection features safeguard the regulator and connected load from various fault conditions.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Improved Performance During Cold Crank: Low dropout voltage allows for continued operation during cold crank conditions when battery voltage is significantly reduced.
  • High Reliability: Designed for the demanding environment of automotive applications.

Additional Details:

The TLE4261G is qualified according to automotive standards. A reset output is often included, a crucial feature for microcontroller-based automotive applications. Its small SMD packaging provides space-saving solutions.

This regulator is widely used in automotive systems due to its robust design, integrated protection features, and ability to provide a stable 5V supply under a variety of operating conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA Photocoupler GaAs Ired & Photo-Triac
Need more? Email Us
ECAD model for TLP3506
Infineon Technologies
Need more? Email Us
ECAD model for TLE5216G
Infineon Technologies
Need more? Email Us
ECAD model for TLE22810T
Toshiba Semiconductor and Storage
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin SO
Lowest to $2.1500
ECAD model for TLP2704
Infineon Technologies
Lowest to $7.3050
ECAD model for TLE7714G
Inphi Corporation
Lowest to $110.8692
ECAD model for TLIXF30025
Texas Instruments
Need more? Email Us
ECAD model for TLC324PWR
Infineon Technologies
Need more? Email Us
ECAD model for TLE7734GK1
Infineon Technologies
Need more? Email Us
ECAD model for TLE6712GF1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8150 $57.0500
170+ $0.6688 $113.6960
260+ $0.6478 $168.4280
360+ $0.6270 $225.7200
465+ $0.6060 $281.7900
620+ $0.5433 $336.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,400 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention