The TLE6712GF1 is a highly integrated Hall-effect current sensor IC from Infineon Technologies designed for precise and reliable current measurements in automotive and industrial applications. It employs a differential measurement principle to suppress external magnetic field disturbances, ensuring accurate current sensing even in noisy environments. The sensor provides an analog output signal that is proportional to the measured current.
Applications:
- Electric motor control in automotive applications (e.g., power steering, pumps, fans)
- Battery management systems (BMS)
- Inverters for electric vehicles and hybrid electric vehicles
- Solar inverters
- Industrial drives
- Power supplies
Features:
- Galvanic isolation between the current conductor and the sensor IC
- High accuracy and linearity over a wide temperature range
- Differential measurement principle for excellent stray field immunity
- Fast response time
- Overcurrent detection feature
- Analog output
- Small package size
Benefits:
- Improved system efficiency through accurate current monitoring
- Enhanced safety due to overcurrent detection capabilities
- Reduced system cost by integrating multiple functions into a single IC
- Increased reliability and robustness in harsh environments
- Simplified system design and reduced board space requirements
Additional Details:
The TLE6712GF1 typically operates from a supply voltage of 5V. The output voltage is ratiometric to the supply voltage. The current sensing range depends on the specific application and external components. The device is available in a small SMD package, suitable for automated assembly. Its robust design ensures reliable operation in automotive environments with extended temperature ranges and stringent EMC requirements. The TLE6712GF1 integrates features for temperature compensation, which further enhances the accuracy of the current measurement. The integrated overcurrent detection provides a fast and reliable way to protect the system from excessive current flow. Infineon provides comprehensive documentation and support for the TLE6712GF1, including application notes and evaluation boards, to facilitate its integration into various systems. The device is compliant with automotive safety standards such as ISO 26262.