EN
  • EN
  • DE

TLP3506

Part No TLP3506
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA Photocoupler GaAs Ired & Photo-Triac
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370402-TLP3506
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP3506 CAD Model

Description

The TLP3506 is a small outline photorelay from Toshiba Semiconductor and Storage, designed for switching applications requiring high isolation voltage and current limiting capabilities. It integrates a GaAlAs infrared light-emitting diode (LED) as the input and a photo MOSFET as the output, all within a compact 5-pin SO6 package. This configuration enables isolated control of AC and DC loads, making it suitable for a variety of industrial and consumer applications.

Applications:

  • Industrial Control Systems: Used for isolated switching of sensors, actuators, and other control signals.
  • Programmable Logic Controllers (PLCs): Provides isolated output channels for driving various loads.
  • Solid State Relays (SSRs): Functions as a solid-state relay, offering isolation and switching capabilities.
  • Measurement Equipment: Enables isolated signal switching in testing and measurement instruments.
  • Security Systems: Facilitates isolated control of alarm systems and other security devices.
  • Office Automation Equipment: Used in copiers, printers, and other office machines for isolated switching functions.

Features:

  • High Isolation Voltage: Offers a high level of isolation between the input and output, enhancing safety and preventing ground loops.
  • Small Outline Package: The SO6 package allows for compact design and efficient use of board space.
  • AC/DC Output: Capable of switching both AC and DC loads, providing versatility in application.
  • Low On-Resistance: Minimizes voltage drop and power dissipation across the switch.
  • High Operating Temperature: Operates reliably over a wide temperature range.
  • Current Limiting Capability: Offers short circuit protection.

Benefits:

  • Enhanced Safety: High isolation voltage protects sensitive control circuits from high voltage transients and ground noise.
  • Compact Design: The small package size allows for high-density mounting and space-saving designs.
  • Versatile Switching: Ability to switch both AC and DC loads simplifies design and component selection.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Increased Reliability: Solid-state design provides a long lifespan and reliable operation compared to electromechanical relays.

Additional Details:

The TLP3506 typically features an LED forward current of around 10mA and a trigger LED forward current typically of 2mA. The on-state current is rated at 120mA and the on-state resistance is 10 Ohms. The isolation voltage is rated at 3750 Vrms. It is important to consult the datasheet for the specific operating conditions and electrical characteristics required for the application. The device is RoHS compliant.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess