Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1269425-TLE4251
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4251 CAD Model

Description

The TLE4251 is a monolithic integrated low-dropout voltage regulator specifically designed for automotive applications. It provides a stable and regulated 5V output voltage with a high degree of accuracy. The device is capable of supplying output currents up to 400mA and includes comprehensive protection features for robust operation in harsh automotive environments.

Applications

  • Automotive engine management systems: Supplies stable power for microcontrollers and sensors within the engine control unit (ECU).
  • Automotive body control modules: Powers various electronic systems within the vehicle's body, such as lighting, wipers, and door locks.
  • Dashboard instrumentation: Provides regulated power for displays, gauges, and other instrumentation components on the dashboard.
  • Automotive transmission control systems: Regulates voltage for electronic components within the transmission control module (TCM).
  • Industrial control systems: Suitable for use in industrial applications requiring a robust and reliable 5V power supply in harsh environments.

Features

  • Low-dropout voltage: Maintains regulation with input voltages only slightly above the output voltage, improving efficiency.
  • Fixed 5V output voltage: Provides a stable and accurate 5V supply.
  • Output current capability: Supports output currents up to 400mA.
  • Wide input voltage range: Operates with input voltages ranging from 6V to 45V, accommodating a wide range of automotive power supply conditions.
  • Overtemperature protection: Shuts down the regulator to prevent damage in case of excessive temperature.
  • Short-circuit protection: Protects the device and connected components from damage due to output short circuits.
  • Reverse polarity protection: Protects against damage from reverse battery connections.
  • Overvoltage protection: Safeguards the device from excessive input voltage.
  • Reset function: Monitors the output voltage and generates a reset signal if the voltage drops below a predefined threshold.
  • Enable function: Allows the regulator to be turned on and off externally.

Benefits

  • High reliability: Built-in protection features ensure robust operation in automotive environments.
  • Stable output voltage: Provides a consistent 5V supply for sensitive electronic components.
  • Improved efficiency: Low-dropout voltage operation minimizes power dissipation.
  • Simplified system design: Integrated features reduce the need for external components.
  • Enhanced system safety: Protection mechanisms contribute to the overall safety and reliability of the automotive system.

Additional Details

The TLE4251 is typically available in a PG-DSO-8 package. It is qualified according to AEC-Q100 automotive standards. It includes a reset output and enable input, which provides flexibility in system design and control. The reset delay can be configured with an external capacitor. This regulator is suited for applications where a stable and reliable 5V supply is needed under a wide range of input voltage and temperature conditions typical of automotive systems.

You May Also Be Interested in

STMicroelectronics
LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TL062AC
Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR
Texas Instruments
25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $8.6212
ECAD model for TPA3123D2
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
Texas Instruments
3.3-V ABT OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.5553
ECAD model for SN74LVTH373NSR
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7742 $50.3230
160+ $0.6352 $101.6320
245+ $0.6154 $150.7730
340+ $0.5955 $202.4700
435+ $0.5757 $250.4295
585+ $0.5161 $301.9185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 92 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention