The TDA5200A3 is a single-chip ASK (Amplitude Shift Keying) receiver IC manufactured by Infineon Technologies, designed for various wireless applications in the ISM (Industrial, Scientific, and Medical) frequency bands. It's characterized by its high sensitivity, low power consumption, and suitability for battery-powered devices commonly used in remote control and security systems.
Applications:
- Remote Keyless Entry (RKE) systems
- Alarm systems (burglar and fire alarms)
- Wireless sensor networks (e.g., home automation, environmental monitoring)
- Garage door and gate openers
- Remote control of lighting and appliances
- Tire Pressure Monitoring Systems (TPMS)
Features:
- Single-chip ASK receiver
- Frequency range: Typically operates in the 433 MHz or 868/915 MHz ISM bands (refer to datasheet for precise range).
- High sensitivity, ensuring reliable reception of weak signals
- Low power consumption for extended battery life
- Integrated RSSI (Received Signal Strength Indicator) output for signal strength measurement
- Fast start-up time, enabling quick response to incoming signals
- Optimized for low external component count, simplifying design and reducing cost
- Supply voltage range: typically 3.0V to 5.5V
- Small package size for compact integration
Benefits:
- Increased Wireless Range: High sensitivity enables reliable communication over longer distances, enhancing the performance of wireless systems.
- Prolonged Battery Life: Low power consumption minimizes battery drain, extending the operational life of portable devices.
- Reduced System Costs: The integrated design and minimal external components contribute to lower overall system costs.
- Improved System Reliability: The RSSI output allows for real-time monitoring of signal quality, enabling adaptive adjustments and improving system robustness.
- Simplified Design Process: The single-chip solution simplifies the design and integration process, reducing development time and effort.
Technical Details:
The TDA5200A3 utilizes a super-regenerative receiver architecture, optimized for ASK modulation. It integrates a low-noise amplifier (LNA), mixer, and demodulator within a single integrated circuit. The RSSI output provides an analog voltage proportional to the received signal strength. The device is designed to operate across a broad temperature range. Consult the Infineon datasheet for specific details regarding operating frequencies, sensitivity specifications, and power consumption characteristics. This component is commonly available in a small outline package (SOIC) to facilitate surface mounting and integration.