EN
  • EN
  • DE

TDA5102

Part No TDA5102
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description ASK/FSK Transmitter 915 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1266060-TDA5102
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA5102 CAD Model

Description

The TDA5102 is a single-chip ASK (Amplitude Shift Keying) transmitter from Infineon Technologies. It's specifically designed for remote control and wireless data transmission applications. This transmitter integrates all the necessary functions for transmitting data using ASK modulation, simplifying the design of wireless communication systems.

Applications:

  • Remote keyless entry (RKE) systems: Transmitting unlock/lock commands to vehicles.
  • Remote control applications: Controlling garage door openers, lighting systems, and other electronic devices.
  • Wireless sensor networks: Transmitting data from sensors to a central receiver.
  • Tire pressure monitoring systems (TPMS): Transmitting tire pressure data to the vehicle's control unit.
  • Low-power wireless data transmission: General-purpose wireless data communication in various applications.

Features:

  • Single-chip ASK transmitter: Integrates all necessary functions for ASK modulation.
  • Low power consumption: Designed for battery-powered applications.
  • Adjustable output power: Allows for optimization of transmission range and power consumption.
  • High data rate: Supports data rates suitable for various remote control and data transmission applications.
  • Small package size: Enables integration into compact remote control devices.

Benefits:

  • Simplified design: Single-chip solution reduces the number of components needed, simplifying circuit design.
  • Extended battery life: Low power consumption extends the operating life of battery-powered devices.
  • Flexible transmission range: Adjustable output power allows for optimization of the transmission range for different applications.
  • Reliable data transmission: ASK modulation provides reliable data transmission in noisy environments.
  • Space savings: Small package size enables integration into compact remote control devices.

Technical Specifications:

The TDA5102 typically operates at a carrier frequency of 433 MHz or 868 MHz, which are common frequencies for remote control applications. It supports data rates up to a few kilobits per second. The output power is adjustable and typically ranges from -10 dBm to +10 dBm. The supply voltage is typically in the range of 2V to 5V. The package type is often a small outline package (SO). Detailed specifications, including modulation characteristics, frequency accuracy, and power consumption, are available in the Infineon datasheet. The TDA5102 requires an external antenna for transmitting the RF signal. It also includes features for frequency stabilization and power control. This transmitter is designed for low-cost, high-volume applications.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2744 $58.9392
43+ $2.6865 $115.5195
67+ $2.6034 $174.4278
92+ $2.5191 $231.7572
119+ $2.4347 $289.7293
159+ $2.1830 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess