EN
  • EN
  • DE

STM6317ATXXZ

Part No STM6317ATXXZ
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985852-STM6317ATXXZ
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STM6317ATXXZ CAD Model

Description

STM6317ATXXZ: A Robust Dual Supervisor IC from STMicroelectronics

The STM6317ATXXZ is a high-precision dual supervisor Integrated Circuit (IC) designed by STMicroelectronics, a global leader in semiconductor solutions. This IC is engineered to monitor power supply voltages and to ensure that the system microprocessor is reset to a known state in the event of a power failure. It is an essential component for a wide range of electronic applications where reliable operation is critical.

Key Features

  • Voltage Monitoring: The STM6317ATXXZ offers precise monitoring of under-voltage conditions on two supply rails. This ensures that the system is protected from any power supply anomalies that could lead to data corruption or erratic behavior.
  • Adjustable Thresholds: It provides the flexibility to set different voltage thresholds, catering to various application requirements and ensuring that the device can be customized for optimal performance.
  • Low Supply Current: With its low supply current, the STM6317ATXXZ is ideal for battery-powered devices, contributing to extended battery life and reduced power consumption.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external signal to initiate a system reset, providing an additional layer of control for system maintenance or emergency interventions.
  • Reset Timing Options: The device offers different reset timeout periods, which can be selected to match the specific needs of the application, ensuring that the system has adequate time to return to a stable state after a reset.

Applications

The STM6317ATXXZ is suitable for a diverse range of applications, including:

  • Computers and Computer Peripherals
  • Embedded Systems
  • Industrial Control Systems
  • Portable and Battery-Powered Devices
  • Automotive Electronics

Conclusion

The STM6317ATXXZ from STMicroelectronics is a versatile and reliable solution for voltage monitoring and system reset management. Its precision, low power consumption, and customizable features make it an excellent choice for ensuring the stable operation of a wide variety of electronic systems. By integrating this IC into your design, you can enhance system reliability and protect against the potential pitfalls of power supply fluctuations.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess