EN
  • EN
  • DE

TDA5101D

Part No TDA5101D
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 362063-TDA5101D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA5101D CAD Model

Description

The TDA5101D is a single-chip ASK/FSK (Amplitude Shift Keying/Frequency Shift Keying) receiver IC manufactured by Infineon Technologies. It's designed for various wireless applications, particularly in the ISM (Industrial, Scientific, and Medical) band. This receiver offers good sensitivity and low power consumption, making it suitable for battery-operated devices.

Applications:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Alarm systems
  • Wireless sensor networks
  • Garage door openers
  • Remote control applications

Features:

  • Single-chip ASK/FSK receiver
  • Frequency range: typically 300 MHz to 450 MHz (specific range depends on version)
  • High sensitivity for reliable reception
  • Low power consumption for extended battery life
  • Integrated RSSI (Received Signal Strength Indicator)
  • Fast start-up time
  • Optimized for low external component count
  • Supply voltage range: typically 3.0V to 5.5V
  • Small package size

Benefits:

  • Extended Range: High sensitivity allows for reception of weaker signals, increasing the effective communication range.
  • Longer Battery Life: Low power consumption prolongs the operational life of battery-powered devices.
  • Cost-Effective Design: Integrated design and minimal external components reduce overall system costs.
  • Improved Reliability: RSSI output allows for signal quality monitoring and adaptive adjustments.
  • Simplified System Integration: The single-chip solution simplifies the design and integration process.

Technical Details:

The TDA5101D utilizes a super-heterodyne receiver architecture designed for both ASK and FSK modulation schemes. It integrates a low-noise amplifier (LNA), mixer, and demodulator. The RSSI output provides an analog voltage reflecting the received signal strength. The device typically operates between -40°C and +85°C. Detailed frequency range, sensitivity, and power consumption specifications are available in the Infineon datasheet. The component is usually packaged in a small outline package (SOIC).

You May Also Be Interested in

Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess