EN
  • EN
  • DE

TCA505BG GEG

Part No TCA505BG GEG
Manufacturer Infineon Technologies
Catalog Interface - Sensor and Detector Interfaces
Description IC SWITCH PROXIMITY INDCT 16DSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Infineon Technologies
Packaging Reel(TR)
Type Proximity Detector
Input Type Analog
Output Type Analog
Current - Supply 550μA
Operating Temperature Range -40°C ~ 110°C
Mounting Style *
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package PG-DSO-16-1
Win Source Part Number 130523-TCA505BG GEG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA505BG GEG CAD Model

Description

The Infineon Technologies TCA505BG GEG is an integrated circuit that is designed for use in sensor and detector interfaces.

  • Proximity Detector: yes
  • Output Type: analog
  • Input Type: analog
  • Current Supply: 550μA
  • Package: 16-SOIC (0.154", 3.90mm Width) case
  • Dimensions: PG-DSO-16-1
  • Operating Temperature Range: -40°C to 110°C
  • Category: interface - sensor and detector interface integrated circuit
  • Supply and Demand Status: limited

You May Also Be Interested in

Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Renesas Electronics America
Lowest to $2.8549
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess