The SPP73N03S2L-08 and CMP80N03 are N-channel MOSFETs from Infineon Technologies, designed for a variety of power switching applications. These MOSFETs are engineered to provide efficient power conversion and management in systems such as synchronous rectification, DC-DC converters, and motor control. The combination of low on-resistance and fast switching speeds makes them suitable for high-frequency applications.
Applications:
- Synchronous Rectification
- DC-DC Converters
- Motor Control
- Power Management Systems
Features:
- N-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Avalanche Rated
- Logic Level Input
- Fast Switching Speed
Benefits:
- Reduced power loss and improved efficiency due to low on-resistance.
- Enhanced thermal performance, facilitating compact designs.
- Simplified gate drive requirements due to logic level compatibility.
- Increased system reliability through avalanche ruggedness.
- Suitable for high-frequency switching due to fast switching characteristics.
Specifically, the SPP73N03S2L-08 features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 73A. The on-resistance (RDS(on)) is very low, typically around 8 mΩ at VGS = 10V. This minimizes conduction losses, leading to greater overall efficiency. The device is available in a TO-220 package, allowing for effective heat dissipation. The CMP80N03 is also an N-channel MOSFET, sharing similar characteristics but may differ slightly in specific parameters, such as current rating or on-resistance. Users should consult the datasheets for each part number to confirm exact specifications. Both MOSFETs are designed for optimized performance in demanding power applications, offering a balance of efficiency, reliability, and ease of use.