Product Overview: AD9276BSVZ
The AD9276BSVZ is a high-performance, octal ultrasound receiver with an integrated analog front-end (AFE) designed and manufactured by Analog Devices Inc. This cutting-edge component is specifically engineered to meet the demanding requirements of medical ultrasound imaging systems, but it is also versatile enough to be used in non-destructive testing (NDT) and other high-performance sonar applications.
Key Features
- Channel Configuration: The device features an 8-channel configuration, allowing for parallel processing of multiple signals, which is essential for real-time imaging applications.
- Resolution: It boasts a 12-bit, 10 MSPS to 50 MSPS analog-to-digital converter (ADC), providing high-resolution imaging capabilities for detailed and accurate scans.
- Low Noise Preamp (LNA): The integrated low noise preamplifier ensures excellent signal-to-noise ratio (SNR), which is critical for high-quality image acquisition.
- Programmable Gain: The AD9276BSVZ offers a programmable gain range from 21.3 dB to 52 dB, allowing users to optimize the dynamic range for different imaging scenarios.
- Integration: The inclusion of an anti-aliasing filter, a programmable gain amplifier, and a continuous wave Doppler processing path make this AFE a complete solution for ultrasound systems.
Applications
The AD9276BSVZ is ideal for a wide range of applications, including but not limited to:
- Medical Ultrasound Imaging
- Non-Destructive Testing Equipment
- High-Frequency Sonar Systems
Technical Specifications
Parameter
Value
Number of Channels
8
Resolution
12-bit
Maximum Sampling Rate
50 MSPS
Input Voltage Range
±320 mV to ±420 mV
Package
100-LQFP
Operating Temperature
-40°C to +85°C
With its comprehensive feature set and robust design, the AD9276BSVZ from Analog Devices Inc. is a superior choice for developers looking to create advanced ultrasound systems with high-fidelity imaging capabilities.