The SPP15P10PL is a P-channel power MOSFET from Infineon Technologies, designed for a variety of power switching applications. This MOSFET offers low on-resistance and high current capability, making it suitable for efficient power management in numerous electronic systems.
Applications:
- DC-DC Converters
- Load Switches
- Power Management in Battery-Powered Devices
- Motor Control Circuits
- Power Amplifiers
Features:
- Low On-Resistance: Reduces power losses and improves efficiency.
- High Current Capability: Suitable for applications requiring high current.
- Avalanche Rated: Withstands high-energy transients.
- Logic Level Input: Can be driven directly by logic-level signals.
- RoHS Compliant: Environmentally friendly, compliant with RoHS standards.
Benefits:
- Improved Efficiency: Low on-resistance minimizes power dissipation, extending battery life.
- Robust Performance: Avalanche rating ensures reliable operation under transient conditions.
- Simplified Circuit Design: Logic level input allows for direct control from microcontrollers.
- Compact Design: Provides high performance in a standard TO-220 package.
Technical Specifications:
The SPP15P10PL features a drain-source voltage (VDSS) of -100V, a gate-source voltage (VGSS) of ±20V, and a continuous drain current (ID) of -15A. The typical drain-source on-resistance (RDS(on)) is 0.2 Ω at VGS = -10V. It is available in a TO-220 package. The power dissipation is rated at 75W. Operating and storage temperature ranges from -55°C to 175°C. The avalanche energy (EAS) is rated at 120 mJ.
The device is designed to minimize switching losses and enhance overall system efficiency. Its high current capability and low on-resistance make it suitable for demanding power switching applications. The avalanche rating provides added robustness, protecting the MOSFET from voltage spikes and transients. The logic-level gate drive simplifies the interface to microcontrollers and other control circuits.