EN
  • EN
  • DE

SPB20N60C2

Part No SPB20N60C2
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Cool MOS™ Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1257798-SPB20N60C2
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPB20N60C2 CAD Model

Description

The SPB20N60C2 is a CoolMOS™ power MOSFET from Infineon Technologies. It's a high-voltage N-channel MOSFET designed for use in switched-mode power supplies (SMPS), power factor correction (PFC), and other high-voltage switching applications. This MOSFET utilizes Infineon's advanced CoolMOS™ technology to provide low on-resistance, fast switching speeds, and high avalanche ruggedness.

Applications:

  • Switched-Mode Power Supplies (SMPS): Used in power supplies for computers, servers, and consumer electronics.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve the power factor of electronic devices.
  • Lighting Ballasts: Found in electronic lighting ballasts for fluorescent and LED lighting.
  • Industrial Power Supplies: Used in power supplies for industrial equipment and machinery.
  • Solar Inverters: Employed in solar inverters to convert DC power from solar panels to AC power.

Features:

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • CoolMOS™ Technology: Utilizes Infineon's CoolMOS™ technology for low on-resistance and fast switching.
  • High Voltage: Designed for high-voltage applications, typically 600V.
  • Low On-Resistance: Features low drain-source on-resistance (RDS(on)) for reduced conduction losses.
  • Fast Switching Speed: Offers fast switching speeds, reducing switching losses and improving efficiency.
  • Avalanche Ruggedness: Provides high avalanche ruggedness for enhanced reliability.
  • TO-263 Package: Typically available in a TO-263 (D2PAK) package for surface mounting.

Benefits:

  • High Efficiency: CoolMOS™ technology, fast switching speeds, and low RDS(on) minimize power losses, resulting in high efficiency.
  • Improved Reliability: High avalanche ruggedness enhances the robustness and reliability of the MOSFET in demanding applications.
  • Simplified Design: Easy to use in various circuit configurations due to its standard package and characteristics.
  • Reduced Heat Generation: Low RDS(on) reduces heat generation, allowing for smaller heat sinks and more compact designs.
  • Cost-Effective Solution: Provides a cost-effective solution for high-voltage power switching applications.

Additional Details:

The SPB20N60C2 is typically available in a surface-mount TO-263 package. Key specifications include a drain-source voltage (VDS) of 600V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) that depends on the specific package and thermal conditions. Datasheets should be consulted for precise electrical characteristics and thermal resistance values. It is RoHS compliant.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9208 $59.2080
24+ $4.8582 $116.5968
37+ $4.7063 $174.1331
51+ $4.5546 $232.2846
66+ $4.4026 $290.5716
88+ $3.9473 $347.3624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess