EN
  • EN
  • DE

SPA12N60C3

Part No SPA12N60C3
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192350-SPA12N60C3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPA12N60C3 CAD Model

Description

The SPA12N60C3 is a CoolMOS™ power MOSFET from Infineon Technologies. It's engineered for high-efficiency switching applications, boasting low on-resistance and rapid switching capabilities. This MOSFET is frequently used in power supplies, lighting solutions, and other scenarios demanding efficient power conversion.

Applications

  • Switched-Mode Power Supplies (SMPS): Employed in power supplies for various electronic devices, including computers and servers.
  • Lighting: Utilized in electronic ballasts for fluorescent lamps and LED drivers.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems for reliable backup power.
  • Motor Drives: Applied in motor control systems for efficient power switching.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management.

Features

  • CoolMOS™ Technology: Provides exceptionally low on-resistance (RDS(on)) to minimize power losses.
  • Fast Switching Speed: Enables high-frequency operation, improving overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and enhances efficiency.
  • Avalanche Rated: Offers robustness against voltage spikes and transient conditions.
  • Integrated Gate Resistor: Simplifies design and reduces the number of external components required.
  • RoHS Compliant: Adheres to environmental standards regarding hazardous substance content.

Benefits

  • High Efficiency: Minimizes power consumption and heat generation, resulting in lower operating costs.
  • Improved System Reliability: Provides robust performance and protection against voltage transients.
  • Simplified Design: Reduces the need for external components, streamlining circuit design.
  • Reduced Cooling Requirements: Low power losses minimize the need for large heat sinks.
  • Compact Design: Facilitates the design of smaller and more efficient power supplies.

The SPA12N60C3 features a high breakdown voltage, making it suitable for high-voltage applications. Its low on-resistance minimizes conduction losses, contributing to enhanced system efficiency. The fast switching speed further reduces switching losses, improving overall performance. This MOSFET is typically available in through-hole or surface-mount packages for easy integration into circuit boards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6253 $57.7566
54+ $2.1541 $116.3214
84+ $2.0871 $175.3164
115+ $2.0201 $232.3115
148+ $1.9520 $288.8960
198+ $1.7510 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess