EN
  • EN
  • DE

SP302V5.0-M106-B

Part No SP302V5.0-M106-B
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+Rohs
Reference case SOP14
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 756786-SP302V5.0-M106-B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP302V5.0-M106-B CAD Model

Description

The SP302V5.0-M106-B is a Transient Voltage Suppression (TVS) diode array manufactured by Infineon Technologies. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It is commonly used in data lines, I/O ports, and power supplies to prevent damage from transient voltage events.

Applications

  • Data Line Protection: Protecting data lines in computers, peripherals, and communication equipment from ESD and surge events.
  • I/O Port Protection: Protecting I/O ports in microcontrollers, FPGAs, and other integrated circuits from transient voltages.
  • Power Supply Protection: Protecting power supplies from overvoltage and surge events.
  • Consumer Electronics: Protecting electronic devices from ESD and surge events in TVs, set-top boxes, and gaming consoles.

Features

  • TVS Diode Array: Provides protection for multiple lines with a single device.
  • Low Clamping Voltage: Limits the voltage across the protected components during a transient event.
  • Fast Response Time: Quickly responds to transient events to minimize the impact on protected circuits.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Enhanced Protection: Provides robust protection against ESD, EFT, and surge events.
  • Reduced Component Count: Integrates multiple protection diodes into a single package.
  • Improved Reliability: Protects sensitive electronic components from damage, improving overall reliability.

Technical Specifications (Typical):

  • Number of Lines Protected: Varies
  • Reverse Standoff Voltage: 5.0V
  • Clamping Voltage: Varies depending on surge current
  • Capacitance: Varies
  • Operating Temperature: -55°C to +125°C
  • Package: SOT-23

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess