EN
  • EN
  • DE

CL160808T-R39K-N

Part No CL160808T-R39K-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052219-CL160808T-R39K-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL160808T-R39K-N CAD Model

Description

The CL160808T-R39K-N is a multilayer chip inductor from Chilisin. It is designed for high-frequency applications, such as impedance matching, filtering, and tuning in various electronic circuits. Its small size and robust construction make it suitable for use in compact electronic devices.

Applications:

  • RF circuits
  • Wireless communication systems
  • Mobile phones
  • Bluetooth devices
  • GPS modules

Features:

  • Compact size (1608/0603 footprint)
  • High self-resonant frequency
  • Excellent Q factor
  • Surface mount design
  • Tight tolerance
  • RoHS compliant

Benefits:

  • Enables miniaturization of electronic devices
  • Provides stable and reliable performance in high-frequency applications
  • Offers efficient signal filtering and impedance matching
  • Simplifies assembly and reduces manufacturing costs
  • Ensures consistent performance across different devices
  • Meets environmental regulations

Additional Details:

The CL160808T-R39K-N has an inductance value of 0.39µH (microhenries). The 'K' likely represents a tolerance code. Its high self-resonant frequency (SRF) allows it to operate effectively in high-frequency circuits. The inductor is designed for surface mount assembly, facilitating automated placement on printed circuit boards (PCBs). This component is critical for impedance matching, filtering unwanted noise, and tuning circuits in RF and wireless communication applications. The 'N' suffix likely refers to a specific packaging type or material composition. As with other Chilisin products, it is manufactured to meet strict quality standards and is RoHS compliant, ensuring it is free from hazardous substances.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.0104

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess