The SN7002N is a small signal N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Infineon Technologies. It is designed for low voltage, low current switching applications. This MOSFET is commonly used as a switch or level shifter in a variety of electronic circuits.
Applications
- Low-side switching
- Portable equipment
- Logic level translation
- DC-DC converters
- Load switching
Features
- N-Channel Enhancement Mode: Simple drive requirements.
- Low On-Resistance (RDS(on)): Reduces power loss and heat generation.
- Small Footprint: Allows for compact circuit designs.
- Logic Level Compatible: Can be directly driven by microcontrollers and other logic devices.
- Fast Switching Speed: Suitable for high-frequency applications.
Benefits
- Energy Efficient: Low RDS(on) minimizes power dissipation.
- Space Saving: Small size enables high-density designs.
- Easy to Use: Logic-level gate drive simplifies circuit design.
- Reliable Performance: Robust design ensures stable operation.
- Versatile: Suitable for a wide range of low-power switching applications.
Additional Details
The SN7002N is typically available in a SOT-23 or similar small surface-mount package. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Refer to the Infineon datasheet for precise values and temperature characteristics. The gate threshold voltage is usually low allowing direct interface to low voltage logic circuits. It is crucial to consider the power dissipation rating to prevent overheating. The device is RoHS compliant, ensuring environmental friendliness.