EN
  • EN
  • DE

SGP30N60HS

Part No SGP30N60HS
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description HIGHT SPEED IGBT CHIP IN NPT-TECHNOLOGY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1248653-SGP30N60HS
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGP30N60HS CAD Model

Description

The SGP30N60HS is a 600V, 30A High-Speed IGBT (Insulated Gate Bipolar Transistor) from Infineon Technologies. It is designed for high-frequency switching applications, offering a combination of low conduction losses and fast switching speeds.

Applications:

  • Induction heating
  • Welding equipment
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency inverters

Features:

  • Voltage: 600V
  • Current: 30A
  • High-speed switching
  • Low VCE(sat) (Collector-Emitter Saturation Voltage)
  • Integrated gate resistor
  • Temperature protection

Benefits:

  • High efficiency in switching applications
  • Reduced power losses
  • Over-temperature protection
  • Simplified gate drive design
  • Robust performance in harsh environments

Technical Specifications:

The SGP30N60HS is a 600V IGBT with a continuous collector current (IC) rating of 30A. The collector-emitter saturation voltage (VCE(sat)) is typically low, minimizing conduction losses. The device is designed for high-speed switching, with fast turn-on and turn-off times. It includes an integrated gate resistor, simplifying the gate drive circuit design. The IGBT also features over-temperature protection, enhancing its reliability in demanding applications. It is available in a TO-220 or similar package.

The SGP30N60HS combines the advantages of both MOSFETs and bipolar transistors, offering high input impedance and low on-state voltage drop. Its high-speed switching capability makes it suitable for applications requiring high efficiency and low switching losses. It's commonly used in industrial power supplies, motor drives, and renewable energy systems. Proper heatsinking is essential to ensure the device operates within its safe operating area.

When using the SGP30N60HS, it's crucial to consult the datasheet for detailed specifications and application guidelines. Parameters such as switching frequency, gate drive voltage, and heatsink requirements should be carefully considered for optimal performance and reliability. Adequate protection circuitry should be implemented to prevent overvoltage and overcurrent conditions.

You May Also Be Interested in

Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3429 $50.1435
37+ $2.7429 $101.4873
57+ $2.6571 $151.4547
78+ $2.5714 $200.5692
101+ $2.4857 $251.0557
135+ $2.2286 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,212 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess