The SAL-TC277TP-64F200N DC is a high-performance 32-bit microcontroller from Infineon Technologies' AURIX™ family. It is designed for demanding automotive and industrial applications where functional safety and real-time performance are crucial. This microcontroller integrates multiple CPU cores, extensive memory, and a rich set of peripherals to meet the complex requirements of modern embedded systems.
Applications:
- Automotive Engine Management Systems
- Automotive Transmission Control
- Advanced Driver Assistance Systems (ADAS)
- Electric Vehicle (EV) Powertrain Control
- Industrial Motor Control
- Robotics
- Aerospace Applications
Features:
- TriCore™ CPU with up to 300 MHz clock frequency
- 6 MB embedded Flash memory with ECC
- 896 KB on-chip SRAM with ECC
- Multiple Ethernet controllers with support for AVB and TSN
- CAN FD interfaces for high-speed communication
- SENT interfaces for sensor connectivity
- High-resolution PWM units for motor control
- ADC and DAC converters for analog signal processing
- Hardware Security Module (HSM) for secure boot and data encryption
- Functional Safety features according to ISO 26262 ASIL-D
Benefits:
- High performance and real-time capabilities for demanding applications
- Integrated safety features for automotive and industrial safety-critical systems
- Extensive communication interfaces for seamless connectivity
- Large memory capacity for complex software applications
- Hardware security module for protection against cyber attacks
- Reduced system cost and complexity due to high integration
Technical Specifications:
The SAL-TC277TP-64F200N DC operates with a supply voltage range of 3.0 V to 3.6 V and is available in a PG-LQFP-176 package. It supports a temperature range of -40°C to +125°C, making it suitable for harsh environments. The microcontroller includes a comprehensive set of debugging and tracing features to facilitate software development and validation. The device also includes a memory protection unit (MPU) for enhanced software reliability.