The SAK-TC397XA-256F300S BA is a high-end 32-bit microcontroller from Infineon Technologies' Aurix family, designed for demanding automotive applications. Its advanced features make it well-suited for powertrain, chassis, safety, and ADAS systems. It boasts high processing power, extensive memory, and a comprehensive set of communication interfaces.
Applications:
- Advanced driver-assistance systems (ADAS)
- Automated driving
- Engine management systems
- Transmission control systems
- Electric power steering (EPS)
- Braking systems (ABS, ESC)
Features:
- TriCore CPU with 300 MHz clock frequency
- 256MB Flash memory
- 64MB RAM
- Multiple CAN FD interfaces
- Gigabit Ethernet with Time-Sensitive Networking (TSN) support
- PCIe interface
- LIN interfaces
- SPI and UART interfaces
- High-resolution timers
- Analog-to-digital converters (ADCs)
- Hardware Security Module (HSM)
- Safety features: Memory protection unit (MPU), error correction code (ECC), lockstep core
- Debug interfaces (JTAG, AUDO)
Benefits:
- Exceptional performance for advanced algorithms and real-time processing
- Extensive memory for complex applications and data storage
- Advanced communication interfaces for high-bandwidth connectivity
- Hardware security for protection against cyberattacks
- Robust safety features for reliable operation in safety-critical systems
Additional Details:
The SAK-TC397XA-256F300S BA operates at a clock frequency of 300 MHz and includes 256MB of Flash memory and 64MB of RAM. This microcontroller is designed to handle the computational demands of ADAS and automated driving systems. With its Gigabit Ethernet interface, including Time-Sensitive Networking (TSN) support, it can handle high-bandwidth communication requirements. The PCIe interface enables connection to external devices like GPUs or accelerators. The Hardware Security Module (HSM) provides a secure environment for cryptographic operations and key storage, protecting against cyber threats. The robust safety features, including memory protection, ECC, and a lockstep core, meet stringent automotive safety standards. This microcontroller is a powerful and secure platform for next-generation automotive applications.