The SAK-CIC751-EOM16T is a microcontroller manufactured by Infineon Technologies. This microcontroller is part of the XC800 family, known for its cost-effectiveness and suitability for various embedded control applications. It integrates a powerful 8-bit CPU core, memory, and a range of peripherals to provide a compact and versatile solution.
Applications
- Automotive applications (e.g., body control, lighting)
- Industrial control systems (e.g., motor control, sensor interfaces)
- Consumer electronics (e.g., appliances, power tools)
- Embedded systems in general
Features
- 8-bit XC800 CPU core
- On-chip Flash memory for program storage
- On-chip RAM for data storage
- Timers and counters
- PWM (Pulse Width Modulation) outputs
- Serial communication interfaces (e.g., UART, SPI)
- Analog-to-digital converter (ADC)
- Digital I/O ports
Benefits
- Cost-effective solution for embedded control
- Integrated peripherals reduce external component count
- Low power consumption
- Flexible configuration options
- Compact package size
Additional Details
The SAK-CIC751-EOM16T is designed for real-time control applications, providing fast and predictable response times. The integrated Flash memory allows for easy program updates and modifications. The various timers and PWM outputs enable precise control of external devices, such as motors and actuators. The serial communication interfaces facilitate communication with other devices and systems. The ADC allows for the acquisition of analog sensor data. Infineon provides a comprehensive development environment, including compilers, debuggers, and evaluation boards, to support the development of applications for this microcontroller. The microcontroller is typically packaged in a small form factor package, making it suitable for space-constrained applications. Its robust design and wide operating temperature range ensure reliable operation in harsh environments. The device's low power consumption makes it suitable for battery-powered applications. Careful consideration of power management techniques is essential to minimize power consumption and extend battery life. The datasheet and application notes provide detailed information on the device's electrical characteristics, timing specifications, and programming interfaces.