The SAK-C167CS-L33M CA is a 16-bit microcontroller from Infineon Technologies belonging to the C166 family. This microcontroller is designed for embedded control applications, offering a combination of processing power, integrated peripherals, and real-time capabilities.
Applications
- Industrial automation systems
- Automotive control (e.g., engine management, transmission control)
- Motor control applications
- Power supply control
- Robotics
Features
- 16-bit CPU architecture
- Internal RAM for data storage
- Clock frequency up to 33 MHz
- Multiple timers and PWM units for timing and control
- Analog-to-Digital Converter (ADC) for sensor interfacing
- Serial communication interfaces (UART, SPI, CAN)
- Interrupt controller for efficient interrupt handling
- Watchdog timer for system monitoring
Benefits
- High performance for demanding control tasks
- Integrated peripherals reduce external component count
- Flexible timers and PWM units for precise control applications
- ADC for direct connection of analog sensors
- CAN interface for robust communication in industrial environments
- Reliable operation in harsh conditions
Additional Details
The SAK-C167CS-L33M CA is designed for use in embedded systems requiring real-time performance. The integrated CAN interface allows for robust communication with other devices in industrial networks. The microcontroller's architecture supports a wide range of applications requiring precise control and timing. The integrated peripherals, such as timers, PWM units, and ADC, reduce the need for external components, simplifying system design and reducing overall cost. The watchdog timer ensures reliable system operation by detecting and recovering from software errors. It is supported by Infineon's development tools, including compilers, debuggers, and emulators, which facilitate software development and debugging. The operating voltage for the device is typically 5V. This microcontroller provides a balance of performance, integration, and reliability for a wide range of embedded control applications.